Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX10-10-52-R

CTX10-10-52-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX10-10-52-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$22.35
Save as much as 44%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX101052R
  • INDUCTOR
  • 10UH
  • 16.9A
  • 20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE:10.04H
  • RMS CURRENT (IRMS):16.9A
  • DC RESISTANCE MAX:0.0051OHM
  • INDUCTANCE TOLERANCE:¦ 20%
  • CASE DIMENSIONS:34MM X 21.4MM
  • CORE MATERIAL:IRON POWDER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX10-10-52-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX10-10-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.86
SKU: 32138067
Save Up To CAN$1.49!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 32138068
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 32138069
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 32138070
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX10-10-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX110655-R
CTX110655-R

EATON CORPORATION

BUSSMANN

CCFL TRANSFORMER, 20V, 2.5 W; TURNS RATIO:1:67; LIGHTING TRANSFORMER PRIMARY VOLTAGES:1 X 20V; SECON ...
Buy Surplus As Low As
CAN$9.84
EATON CORPORATION CTX20-2-52M-R
CTX20-2-52M-R

EATON CORPORATION

BUSSMANN

INDUCTOR, 20UH, 3.2A, 20%; INDUCTANCE:20 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.0392OHM; ...
Buy Surplus As Low As
CAN$5.12
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1021-0
3NE1021-0

SIEMENS

FUSE LINK, SITOR, 100AMP, 690VAC, 250VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NE1224-0
3NE1224-0

SIEMENS

FUSE LINK, SITOR, 160AMP, 690VAC, 250VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$140.00
IN STOCK!
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$542.94
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3ND1-832
3ND1-832

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 125 AMP, 500 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$49.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!