Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX10-1P-R

CTX10-1P-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX10-1P-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.84
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX101PR
  • (PRICE/TC)
  • POWER INDUCTOR
  • 9.62UH
  • 1.7A
  • 20%
  • PRODUCT RANGE:ECONO-PAC 1P SERIES
  • INDUCTANCE
  • PARALLEL:9.62¦H
  • RMS CURRENT
  • PARALLEL:1.7A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:8.89MM X 8.89MM X 4.19MM
  • CORE MATERIAL:IRON ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX10-1P-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX10-1P-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.25
SKU: 18696763
Save Up To CAN$0.58!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.99
SKU: 18696764
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.47
SKU: 18696765
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.15
SKU: 18696766
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX10-1P-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX10-1A-R
CTX10-1A-R

EATON CORPORATION

COILTRONICS

POWER INDUCTOR, 10UH, 2.84A, 25%, FULL REEL; PRODUCT RNG:OCTA-PAC SERIES; INDUCTANCE, PARALLEL:10.58 ...
Buy Surplus As Low As
CAN$3.45
EATON CORPORATION CTX10-1-R
CTX10-1-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),POWER INDUCTOR, 10UH, 1.9A, 20%, PRODUCT RANGE:OCTA-PAC SERIES, INDUCTANCE, PARALLEL:10¦H ...
Buy Surplus As Low As
CAN$7.22
SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.10
IN STOCK!
SIEMENS 5SD460
5SD460

SIEMENS

SILIZED FUSE LINK 500 V FOR SEMICONDUCTOR PROTECTION QUICK-ACTING, SIZE DIII, E33, 50A
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.81
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,840.46
SIEMENS 3NA3250
3NA3250

SIEMENS

FURNAS ELECTRIC CO

LV HRC FUSE ELEMENT, NH2, IN: 300 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!