Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX10-2-R

CTX10-2-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX10-2-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9.71
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX102R
  • (PRICE/TC)
  • POWER INDUCTOR
  • 10.58UH
  • 2.5A
  • 20%
  • PRODUCT RANGE:OCTA-PAC CTX 1 SERIES
  • INDUCTANCE
  • PARALLEL:10.58¦H
  • RMS CURRENT
  • PARALLEL:2.5A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:8.89MM X 8.89MM X 5.97MM
  • CORE MATERIAL:MPP ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX10-2-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX10-2-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.74
SKU: 18696779
Save Up To CAN$0.97!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.64
SKU: 18696780
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.77
SKU: 18696781
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.24
SKU: 18696782
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX10-2-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX10-2P-R
CTX10-2P-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),POWER INDUCTOR, 9.83UH, 31MA, 20%, PRODUCT RANGE:ECONO-PAC 2P SERIES, INDUCTANCE, PARALLE ...
Buy Surplus As Low As
CAN$5.11
EATON CORPORATION CTX10-3A-R
CTX10-3A-R

EATON CORPORATION

COILTRONICS

PRICE/EA (MIN PURCH= 800) POWER INDUCTOR, 10UH, 3.64A, 25 ; INDUCTANCE:10 H; INDUCTANCE TOLERANCE:25 ...
Buy Surplus As Low As
CAN$7.52
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710A, AR, UN AC: 800V, UN DC: 440V, FRONT IND ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY70000AB62
6SY70000AB62

SIEMENS

FUSE AY 5A 600VFNQ-R-5, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$233.41
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$82.73
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$751.93
Repair Yours
CAN$538.21
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3672
3NA3672

SIEMENS

FUSE LINK, 630 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA7144
3NA7144

SIEMENS

LV HRC FUSE ELEMENT, FUSE SIZE: NH1, 250 AMP, 500 VAC, FUSE SPEED F, GG APPLICATION, BLADED CENTERED ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!