Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX10-4P-R

CTX10-4P-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX10-4P-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.93
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX104PR
  • (PRICE/TC)
  • POWER INDUCTOR
  • 9.88UH
  • 2.5A
  • 20%
  • PRODUCT RANGE:ECONO-PAC 4P SERIES
  • INDUCTANCE
  • PARALLEL:9.88¦H
  • RMS CURRENT
  • PARALLEL:2.5A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:11.43MM X 11.43MM X 6.35MM
  • CORE MATERIAL:IRON ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX10-4P-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX10-4P-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.13
SKU: 18696799
Save Up To CAN$0.79!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.42
SKU: 18696800
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.71
SKU: 18696801
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.28
SKU: 18696802
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX10-4P-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX10-4A-R
CTX10-4A-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),POWER INDUCTOR, 10UH, 4.67A, 25%, PRODUCT RANGE:OCTA-PAC PLUS CTX 4A SERIES, INDUCTANCE, ...
Buy Surplus As Low As
CAN$6.87
EATON CORPORATION CTX10-4-R
CTX10-4-R

EATON CORPORATION

BUSSMANN

(PRICE/TC) INDUCTOR, 9.6UH, 5.4A, 20%, PRODUCT RANGE:OCTA-PAC SERIES, INDUCTANCE, PARALLEL:9.6ªH, RM ...
Buy Surplus As Low As
CAN$5.88
SIEMENS 3NA3824
3NA3824

SIEMENS

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 5.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3337-8
3NE3337-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 900 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$375.00
IN STOCK!
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.87
IN STOCK!
SIEMENS 6SY70000AC73
6SY70000AC73

SIEMENS

****SPARE PART**** SINAMICS AND SIMOVERT MASTERDRIVES FUSE LINK FWP80A22F 80A, 700 V
Buy Surplus As Low As
CAN$92.71
SIEMENS 3NA3105
3NA3105

SIEMENS

FUSE LINK,16 AMP, 500 VOLT AC, 440 VOLT DC, 2.1 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$88.22
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA7144
3NA7144

SIEMENS

LV HRC FUSE ELEMENT, FUSE SIZE: NH1, 250 AMP, 500 VAC, FUSE SPEED F, GG APPLICATION, BLADED CENTERED ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!