Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX100-1-52-R

CTX100-1-52-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX100-1-52-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$8.88
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX100152R
  • INDUCTOR TOROIDAL
  • 100UH
  • 2.5A
  • PCB
  • PRODUCT RNG:OCTA-PAC CTX 1 SERIES
  • INDUCTANCE:100.4 H
  • RMS CURRENT (IRMS):2.5A
  • DC RESISTANCE MAX:0.106OHM
  • INDUCTANCE TOLERANCE: 20%
  • PACKAGING:EACH
  • CASE DIMENSIONS:15.5MM X 12.4MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX100-1-52-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX100-1-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.99
SKU: 32138051
Save Up To CAN$0.89!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.07
SKU: 32138052
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.28
SKU: 32138053
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.80
SKU: 32138054
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX100-1-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX110607-R
CTX110607-R

EATON CORPORATION

COILTRONICS

CCFL TRANSFORMER, 15V, 6 W; TURNS RATIO:1:86; LIGHTING TRANSFORMER PRIMARY VOLTAGES:1 X 15V; SECONDA ...
Buy Surplus As Low As
CAN$11.37
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$117.73
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.86
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6260
3NA6260

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 400 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$157.97
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3ND2240
3ND2240

SIEMENS

FUSE,LV HRC,200A,690V,SIZE 2,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$80.00
IN STOCK!
SIEMENS 3NE-3-222
3NE-3-222

SIEMENS

ITE SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$123.69
IN STOCK!
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.81
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!