Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX100-10-52LPR

CTX100-10-52LPR

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX100-10-52LPR
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$81.96
Save as much as 47%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX1001052LPR
  • TOROIDAL INDUCTOR
  • 99.38UH
  • 17.6A
  • RAD
  • PRODUCT RANGE:LCPI SERIES
  • INDUCTANCE:99.38¦H
  • RMS CURRENT (IRMS):17.6A
  • DC RESISTANCE MAX:0.0109OHM
  • INDUCTANCE TOLERANCE:¦ 20% ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX100-10-52LPR
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX100-10-52LPR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$71.53
SKU: 48872356
Non-Cancelable/Non-Returnable
Save Up To CAN$10.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.14
SKU: 48872357
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 48872358
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 48872359
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX100-10-52LPR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CMT3-6-R
CMT3-6-R

EATON CORPORATION

BUSSMANN

COILTRONICS ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$16.39
EATON CORPORATION CTX100-1-52LP-R
CTX100-1-52LP-R

EATON CORPORATION

BUSSMANN

COILTRONICS ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4.97
SIEMENS 3NE4118
3NE4118

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 63 A, AR, UN AC: 1000 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$155.00
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.24
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,479.82
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.86
SIEMENS 3NA3014
3NA3014

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$110.28
IN STOCK!
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.44
IN STOCK!
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!