Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX20-1-R

CTX20-1-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX20-1-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$10.24
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX201R
  • (PRICE/TC)
  • POWER INDUCTOR
  • 19.6UH
  • 1A
  • 20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:19.6¦H
  • RMS CURRENT
  • PARALLEL:1A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:8.89MM X 8.89MM X 4.19MM
  • CORE MATERIAL:MPP ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX20-1-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX20-1-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.21
SKU: 18697007
Save Up To CAN$1.02!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.00
SKU: 18697008
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.08
SKU: 18697009
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.53
SKU: 18697010
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX20-1-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX20-1P-R
CTX20-1P-R

EATON CORPORATION

BUSSMANN

PRICE/EA (MIN PURCH= 1100) POWER INDUCTOR, 20.46UH, 1A, 20 ; INDUCTANCE:20.46 H; INDUCTANCE TOLERANC ...
Buy Surplus As Low As
CAN$4.09
EATON CORPORATION CTX20-2A-R
CTX20-2A-R

EATON CORPORATION

COILTRONICS

POWER INDUCTOR, 20UH, 2.24A, 25%, FULL REEL; PRODUCT RNG:OCTA-PAC PLUS CTX 2A SERIES; INDUCTANCE, PA ...
Buy Surplus As Low As
CAN$3.96
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.38
IN STOCK!
SIEMENS 3NE1820-0
3NE1820-0

SIEMENS

FUSE LINK, SITOR, 80 AMP, 690 VAC, 250 VDC, 100 KA, DIN RAIL MOUNT, NH000, FRONT INDICATOR, WITH BLA ...
Buy Surplus As Low As
CAN$57.00
IN STOCK!
SIEMENS 3NE1331-0
3NE1331-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 350 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$173.00
IN STOCK!
SIEMENS 3NE1334-0
3NE1334-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 500 A, GS, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$244.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70000AC16
6SY70000AC16

SIEMENS

FUSE LINK 170M5712,630A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$2,555.39
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.73
SIEMENS 6SY70000AC45
6SY70000AC45

SIEMENS

FUSE INSERT FNQ-R-6/10, 0.6A, 600V
Buy Surplus As Low As
CAN$76.26
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$110.65
IN STOCK!
SIEMENS 3NA3354
3NA3354

SIEMENS

FUSE LINK, 355 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,387.92
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!