Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX20-4-R

CTX20-4-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX20-4-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$13.18
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX204R
  • (PRICE/TC)
  • POWER INDUCTOR
  • 19.6UH
  • 2.1A
  • 20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:19.6¦H
  • RMS CURRENT
  • PARALLEL:2.1A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:11.43MM X 11.43MM X 6.35MM
  • CORE MATERIAL:MPP ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX20-4-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX20-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.86
SKU: 18697043
Save Up To CAN$1.32!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.01
SKU: 18697044
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.83
SKU: 18697045
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.12
SKU: 18697046
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX20-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX20-4P-R
CTX20-4P-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),POWER INDUCTOR, 20.62UH, 1.9A, 20%, PRODUCT RANGE:ECONO-PAC 4P SERIES, INDUCTANCE, PARALL ...
Buy Surplus As Low As
CAN$4.85
EATON CORPORATION CTX2-1A-R
CTX2-1A-R

EATON CORPORATION

COILTRONICS

(PRICE/TR) POWER INDUCTOR, 2UH, 5.64A, 25%; INDUCTANCE:2ªH; INDUCTANCE TOLERANCE:ª 25%; DC RESISTANC ...
Buy Surplus As Low As
CAN$3.32
SIEMENS 3NA3252
3NA3252

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 315A, GG, UN AC: 500V, UN DC: 440V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE1814-0
3NE1814-0

SIEMENS

FUSE LINK, SITOR, 20 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$81.00
IN STOCK!
SIEMENS 6SY70000AC16
6SY70000AC16

SIEMENS

FUSE LINK 170M5712,630A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$2,546.84
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.37
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,439.58
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,758.50
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$110.28
IN STOCK!
SIEMENS 3NA3252-6
3NA3252-6

SIEMENS

FUSE LINK, 315 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$162.00
IN STOCK!
SIEMENS 3NA3804-6
3NA3804-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 4 A, GG, UN AC: 690 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$154.99
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!