Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX25-4-R

CTX25-4-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX25-4-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$13.64
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX254R
  • (PRICE/TC)
  • POWER INDUCTOR
  • 25.92UH
  • 2A
  • 20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:25.92¦H
  • RMS CURRENT
  • PARALLEL:2A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:11.43MM X 11.43MM X 6.35MM
  • CORE MATERIAL:MPP ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX25-4-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX25-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.27
SKU: 18714649
Save Up To CAN$1.36!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.33
SKU: 18714650
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.10
SKU: 18714651
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.36
SKU: 18714652
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX25-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX25-4P-R
CTX25-4P-R

EATON CORPORATION

BUSSMANN

PRICE/EA (MIN PURCH= 600) POWER INDUCTOR, 25.65UH, 1.6A, 20 ; INDUCTANCE:25.65 H; INDUCTANCE TOLERAN ...
Buy Surplus As Low As
CAN$6.71
EATON CORPORATION CTX300-1A-R
CTX300-1A-R

EATON CORPORATION

COILTRONICS

PRICE/EA (MIN PURCH= 1100) POWER INDUCTOR, 300UH, 0.56A, 25 ; INDUCTANCE:300 H; INDUCTANCE TOLERANCE ...
Buy Surplus As Low As
CAN$7.58
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NE3225
3NE3225

SIEMENS

FUSE LINK, SITOR, 200 AMP, 1000 VAC, SLOTTED BLADE CONTACTS, NH1, FRONT INDICATOR
Buy Surplus As Low As
CAN$196.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE8024-1
3NE8024-1

SIEMENS

FUSE LINK, SITOR, 160 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, REPLACEMENT ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NA3260
3NA3260

SIEMENS

FUSE LINK, LV HRC, NH2, IN 400 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,379.93
IN STOCK!
SIEMENS 3NA3803-6
3NA3803-6

SIEMENS

FUSE LINK, 10 AMP, 660 VOLT AC, 250 VOLT DC, 25 KA, 1.02 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.44
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!