Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX250-4-R

CTX250-4-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX250-4-R
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$17.88
Save as much as 53%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX2504R
  • (PRICE/TR)
  • POWER INDUCTOR
  • 250UH
  • 20%
  • FULL REEL
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:-
  • RMS CURRENT
  • SATURATION CURRENT
  • COUPLED INDUCTOR CASE:-
  • DC RESISTANCE MAX
  • INDUCTANCE:250¦H ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX250-4-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX250-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.93
SKU: 18714601
Save Up To CAN$3.96!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.58
SKU: 18714602
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.19
SKU: 18714603
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.36
SKU: 18714604
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX250-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX250-4P-R
CTX250-4P-R

EATON CORPORATION

COILTRONICS

INDUCTOR; INDUCTOR TYPE:POWER; SERIES:CTX; INDUCTANCE:250ÂÎœH; INDUCTANCE TOLERANCE:± 20%; LEADED PR ...
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION CTX25-1A-R
CTX25-1A-R

EATON CORPORATION

COILTRONICS

PRICE/EA (MIN PURCH= 1100) POWER INDUCTOR, 25UH, 1.46A, 25 ; INDUCTANCE:25 H; INDUCTANCE TOLERANCE:2 ...
Buy Surplus As Low As
CAN$7.58
SIEMENS 5SB271
5SB271

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 05/31/2022, FUSE, DIAZED, 20 AMP, 500V, SIZE DI, GG, FOR CABLE AND LINE ...
Buy Surplus As Low As
CAN$3.76
IN STOCK!
SIEMENS 5SD460
5SD460

SIEMENS

SILIZED FUSE LINK 500 V FOR SEMICONDUCTOR PROTECTION QUICK-ACTING, SIZE DIII, E33, 50A
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE3230-0B
3NE3230-0B

SIEMENS

FUSE LINK, SITOR SERIES, 315 AMP, 1000 VAC, NH1, FRONT INDICATOR, W/ SLOTTED BLADE CONTACTS, -20-+50 ...
Buy Surplus As Low As
CAN$207.00
IN STOCK!
SIEMENS 3NE4117
3NE4117

SIEMENS

FUSE LINK, SITOR, 50 AMP, 1000 VAC, 250 VDC, 50 KA, FRONT INDICATOR, BLADED CONTACTS, -20 TO +50 DEG ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.45
SIEMENS 6SY70102AA24
6SY70102AA24

SIEMENS

FUSE LINK 1KA/1KV C98327-S1002-C81, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,147.49
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3214
3NA3214

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$196.71
IN STOCK!
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!