Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX33-4-R

CTX33-4-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX33-4-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$13.52
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX334R
  • POWER INDUCTOR
  • 33.12UH
  • 1.8A
  • 20%
  • FULL REEL
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:33.12ΜH
  • RMS CURRENT
  • PARALLEL:1.8A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:11.43MM X 11.43MM X 6.35MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX33-4-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX33-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.17
SKU: 18714981
Save Up To CAN$1.35!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.25
SKU: 18714982
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.03
SKU: 18714983
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.30
SKU: 18714984
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX33-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX33-4P-R
CTX33-4P-R

EATON CORPORATION

BUSSMANN

PRICE/EA (MIN PURCH= 600) POWER INDUCTOR, 33.21UH, 1.3A, 20 ; INDUCTANCE:33.21 H; INDUCTANCE TOLERAN ...
Buy Surplus As Low As
CAN$5.73
EATON CORPORATION CTX3-4A-R
CTX3-4A-R

EATON CORPORATION

COILTRONICS

INDUCTOR; INDUCTOR TYPE:POWER; SERIES:CTX; INDUCTANCE:3.1ÂΜH; INDUCTANCE TOLERANCE:± 25%; LEADED PR ...
Buy Surplus As Low As
CAN$11.27
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6RY1702-0BA04
6RY1702-0BA04

SIEMENS

****SPARE PART**** LV HRC FUSE G2UEF01/630A/1000V JEM D875/1900
Buy Surplus As Low As
CAN$1,084.32
SIEMENS 3NA3014
3NA3014

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!