Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX5-4-R

CTX5-4-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX5-4-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$11.46
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX54R
  • (PRICE/TC)
  • POWER INDUCTOR
  • 4.9UH
  • 4.4A
  • 20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:4.9¦H
  • RMS CURRENT
  • PARALLEL:4.4A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:11.43MM X 11.43MM X 6.35MM
  • CORE MATERIAL:MPP ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX5-4-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX5-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.32
SKU: 18715085
Save Up To CAN$1.15!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.84
SKU: 18715086
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.81
SKU: 18715087
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.19
SKU: 18715088
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX5-4-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX5-4P-R
CTX5-4P-R

EATON CORPORATION

COILTRONICS

POWER INDUCTOR, 5.15UH, 3.3A, 20%; PRODUCT RNG:ECONO-PAC 4P SERIES; INDUCTANCE, PARALLEL:5.15 H; RMS ...
Buy Surplus As Low As
CAN$5.26
EATON CORPORATION CTX60-5P-R
CTX60-5P-R

EATON CORPORATION

COILTRONICS

INDUCTOR; INDUCTOR TYPE:POWER; SERIES:CTX; INDUCTANCE:5.6ÂÎœH; INDUCTANCE TOLERANCE:± 20%; LEADED PR ...
Buy Surplus As Low As
CAN$29.81
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.36
IN STOCK!
SIEMENS 3NE3222
3NE3222

SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 6SY70000AC73
6SY70000AC73

SIEMENS

****SPARE PART**** SINAMICS AND SIMOVERT MASTERDRIVES FUSE LINK FWP80A22F 80A, 700 V
Buy Surplus As Low As
CAN$92.40
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,840.46
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,379.93
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.22
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!