Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX50-1-52-R

CTX50-1-52-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX50-1-52-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.08
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX50152R
  • INDUCTOR
  • 50UH
  • 2.6A
  • +20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE:50.29ΜH
  • RMS CURRENT (IRMS):2.6A
  • DC RESISTANCE MAX:0.0715OHM
  • INDUCTANCE TOLERANCE:± 20%
  • CASE DIMENSIONS:16.2MM X 9MM
  • CORE MATERIAL:IRON POWDER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX50-1-52-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX50-1-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.67
SKU: 32138131
Save Up To CAN$0.41!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.79
SKU: 32138132
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.42
SKU: 32138133
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.20
SKU: 32138134
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX50-1-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX50-1-52LP-R
CTX50-1-52LP-R

EATON CORPORATION

BUSSMANN

INDUCTOR, 50UH, 2.6A, +20%, PRODUCT RANGE:OCTA-PAC SERIES, INDUCTANCE:50.29H, RMS CURRENT (IRMS):2.6 ...
Buy Surplus As Low As
CAN$5.03
EATON CORPORATION CTX50-2-52LP-R
CTX50-2-52LP-R

EATON CORPORATION

BUSSMANN

INDUCTOR TOROIDAL, 50UH, 4.9A, PCB, PRODUCT RANGE:OCTA-PAC SERIES, INDUCTANCE:50H, RMS CURRENT (IRMS ...
Buy Surplus As Low As
CAN$6.74
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.36
IN STOCK!
SIEMENS 3NE4120
3NE4120

SIEMENS

FUSE LINK, SITOR, W/BLADE CONTACTS, SILVER-PLATED, NH0, FRONT INDICATOR, 80 AMP, AR, UN AC: 1000 VAC ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE1227-0
3NE1227-0

SIEMENS

FUSE LINK, SITOR, 250 AMP, 690 VAC, 250 VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$338.29
IN STOCK!
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$542.94
SIEMENS 3NA3132
3NA3132

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3252-6
3NA3252-6

SIEMENS

FUSE LINK, 315 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$162.00
IN STOCK!
SIEMENS 3NA3354
3NA3354

SIEMENS

FUSE LINK, 355 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA3804-6
3NA3804-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 4 A, GG, UN AC: 690 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$154.99
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA7824
3NA7824

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 80 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$12.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!