Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX50-1-52LP-R

CTX50-1-52LP-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX50-1-52LP-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9.31
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX50152LPR
  • INDUCTOR
  • 50UH
  • 2.6A
  • +20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE:50.29H
  • RMS CURRENT (IRMS):2.6A
  • DC RESISTANCE MAX:0.0715OHM
  • INDUCTANCE TOLERANCE:¦ 20%
  • CASE DIMENSIONS:16.2MM X 9MM
  • CORE MATERIAL:IRON POWDER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX50-1-52LP-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX50-1-52LP-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.38
SKU: 32138127
Save Up To CAN$0.93!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.37
SKU: 32138128
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.53
SKU: 32138129
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.03
SKU: 32138130
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX50-1-52LP-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX310409-R
CTX310409-R

EATON CORPORATION

COILTRONICS

CCFL TRANSFORMER, 13V, 4 W; TURNS RATIO:1:100; LIGHTING TRANSFORMER PRIMARY VOLTAGES:1 X 13V; SECOND ...
Buy Surplus As Low As
CAN$17.88
EATON CORPORATION CTX50-1-52-R
CTX50-1-52-R

EATON CORPORATION

BUSSMANN

INDUCTOR, 50UH, 2.6A, +20%, PRODUCT RANGE:OCTA-PAC SERIES, INDUCTANCE:50.29ÎœH, RMS CURRENT (IRMS):2. ...
Buy Surplus As Low As
CAN$2.20
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE4120
3NE4120

SIEMENS

FUSE LINK, SITOR, W/BLADE CONTACTS, SILVER-PLATED, NH0, FRONT INDICATOR, 80 AMP, AR, UN AC: 1000 VAC ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$470.92
IN STOCK!
SIEMENS 3NE1224-0
3NE1224-0

SIEMENS

FUSE LINK, SITOR, 160AMP, 690VAC, 250VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$140.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 6SY70000AC16
6SY70000AC16

SIEMENS

FUSE LINK 170M5712,630A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$2,546.84
SIEMENS 3NA3007
3NA3007

SIEMENS

FUSE ELEMENT, LV HRC, NHO, IN: 20 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3354
3NA3354

SIEMENS

FUSE LINK, 355 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!