Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX50-2-52-R

CTX50-2-52-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX50-2-52-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$8.77
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX50252R
  • INDUCTOR TOROIDAL
  • 50UH
  • 4.9A
  • PCB
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE:50H
  • RMS CURRENT (IRMS):4.9A
  • DC RESISTANCE MAX:0.0326OHM
  • INDUCTANCE TOLERANCE:¦ 20%
  • CASE DIMENSIONS:21.6MM X 13.6MM
  • CORE MATERIAL:IRON ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX50-2-52-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX50-2-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.89
SKU: 32138115
Save Up To CAN$0.88!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.00
SKU: 32138116
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.21
SKU: 32138117
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.73
SKU: 32138118
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX50-2-52-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX410805-R
CTX410805-R

EATON CORPORATION

COILTRONICS

INDUCTOR; TURNS RATIO:1:67; LIGHTING TRANSFORMER PRIMARY VOLTAGES:1 X 20V; SECONDARY VOLTAGES:1.34KV ...
Buy Surplus As Low As
CAN$20.86
EATON CORPORATION CTX410807-R
CTX410807-R

EATON CORPORATION

COILTRONICS

CCFL TRANSFORMER, 15V, 14 W; TURNS RATIO:1:86; LIGHTING TRANSFORMER PRIMARY VOLTS:1 X 15V; SECONDARY ...
Buy Surplus As Low As
CAN$31.30
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1334-0
3NE1334-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 500 A, GS, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$244.00
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,153.37
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3232
3NA3232

SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3802-6
3NA3802-6

SIEMENS

FUSE LINK, 2 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6-807
3NA6-807

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 20 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.14
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.22
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!