Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX50-2-52LP-R

CTX50-2-52LP-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX50-2-52LP-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$12.47
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX50252LPR
  • INDUCTOR TOROIDAL
  • 50UH
  • 4.9A
  • PCB
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE:50H
  • RMS CURRENT (IRMS):4.9A
  • DC RESISTANCE MAX:0.0326OHM
  • INDUCTANCE TOLERANCE:¦ 20%
  • CASE DIMENSIONS:21.6MM X 13.6MM
  • CORE MATERIAL:IRON ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX50-2-52LP-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX50-2-52LP-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.23
SKU: 32138135
Save Up To CAN$1.25!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.53
SKU: 32138136
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.41
SKU: 32138137
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.74
SKU: 32138138
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX50-2-52LP-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX50-1-52-R
CTX50-1-52-R

EATON CORPORATION

BUSSMANN

INDUCTOR, 50UH, 2.6A, +20%, PRODUCT RANGE:OCTA-PAC SERIES, INDUCTANCE:50.29ÎœH, RMS CURRENT (IRMS):2. ...
Buy Surplus As Low As
CAN$2.20
EATON CORPORATION CTX50-5-52LP-R
CTX50-5-52LP-R

EATON CORPORATION

COILTRONICS

INDUCTOR, 50UH, 7.6A, +20%; PRODUCT RNG:OCTA-PAC SERIES; INDUCTANCE:49.6 H; RMS CURRENT (IRMS):7.6A; ...
Buy Surplus As Low As
CAN$8.78
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.38
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE8020-1
3NE8020-1

SIEMENS

FUSE LINK, SITOR, 80AMP, 690VAC, 440VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$78.00
IN STOCK!
SIEMENS 3NE1225-0
3NE1225-0

SIEMENS

FUSE LINK, SITOR, 200 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 3NA3242
3NA3242

SIEMENS

FUSE LINK, 224 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3350
3NA3350

SIEMENS

FUSE LINK, 300 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$62.00
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,379.93
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NA7260
3NA7260

SIEMENS

LV HRC FUSE ELEMENT, 400 AMP, 500 VAC, 440 VDC, CLASS GG, BLADED TAG, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!