Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
DR1030-6R8-R

DR1030-6R8-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION DR1030-6R8-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.02
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • DR10306R8R
  • INDUCTOR
  • SHIELDED
  • 6.8UH
  • 3.9A
  • SMD
  • INDUCTANCE:6.8ΜH
  • RMS CURRENT (IRMS):3.5A
  • INDUCTOR CONSTRUCTION:SHIELDED
  • SATURATION CURRENT (ISAT):3.9A
  • PRODUCT RANGE:DR1030 SERIES
  • INDUCTOR CASE / PACKAGE:-
  • DC RESISTANCE MAX:0.03OHM ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DR1030-6R8-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to DR1030-6R8-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.71
SKU: 32138191
Save Up To CAN$0.30!
Must Purchase Minimum Quantity Of 20
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.06
SKU: 32138192
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.79
SKU: 32138193
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.63
SKU: 32138194
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DR1030-6R8-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DR1050-100-R
DR1050-100-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),INDUCTOR, SHIELDED, 10UH, 4.58A, SMD, INDUCTANCE:10¦H, RMS CURRENT (IRMS):4.8A, INDUCTOR ...
Buy Surplus As Low As
CAN$1.63
EATON CORPORATION DR1050-151-R
DR1050-151-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),INDUCTOR, SHIELDED, 150UH, 1.15A, SMD, INDUCTANCE:150¦H, RMS CURRENT (IRMS):1.26A, INDUCT ...
Buy Surplus As Low As
CAN$1.56
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3225
3NE3225

SIEMENS

FUSE LINK, SITOR, 200 AMP, 1000 VAC, SLOTTED BLADE CONTACTS, NH1, FRONT INDICATOR
Buy Surplus As Low As
CAN$196.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3232
3NA3232

SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA3812-6
3NA3812-6

SIEMENS

FUSE LINK, 32 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.1 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.22
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!