Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
DR1040-100-R

DR1040-100-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION DR1040-100-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.03
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • DR1040100R
  • INDUCTOR
  • SHIELDED
  • 10UH
  • 4.4A
  • SMD
  • INDUCTANCE:10ΜH
  • RMS CURRENT (IRMS):3.8A
  • INDUCTOR CONSTRUCTION:SHIELDED
  • SATURATION CURRENT (ISAT):4.4A
  • PRODUCT RANGE:DR1040 SERIES
  • INDUCTOR CASE / PACKAGE:-
  • DC RESISTANCE MAX:0.035OHM ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DR1040-100-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to DR1040-100-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.83
SKU: 32138203
Save Up To CAN$0.20!
Must Purchase Minimum Quantity Of 20
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.39
SKU: 32138204
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.21
SKU: 32138205
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.10
SKU: 32138206
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DR1040-100-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DR1050-221-R
DR1050-221-R

EATON CORPORATION

COILTRONICS

(PRICE/TR) INDUCTOR, SHIELDED, 220UH, 980MA, SMD, FULL REEL; INDUCTANCE:220ΜH; RMS CURRENT (IRMS):1A ...
Buy Surplus As Low As
CAN$1.72
EATON CORPORATION DR1030-101-R
DR1030-101-R

EATON CORPORATION

BUSSMANN

INDUCTOR, SHIELDED, 100UH, 1.05A, SMD; INDUCTANCE:100ΜH; RMS CURRENT (IRMS):860MA; INDUCTOR CONSTRUC ...
Buy Surplus As Low As
CAN$1.63
SIEMENS 3NE1435-0
3NE1435-0

SIEMENS

FUSE LINK, SITOR, 560 AMP, 690 VAC, 440 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, NH3, W/ ...
Buy Surplus As Low As
CAN$241.00
IN STOCK!
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE4102
3NE4102

SIEMENS

FUSE LINK, NH0, 40 AMP, 1000 VAC, 600 VDC, 50 KA, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE8024-1
3NE8024-1

SIEMENS

FUSE LINK, SITOR, 160 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, REPLACEMENT ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6RY1702-0BA04
6RY1702-0BA04

SIEMENS

****SPARE PART**** LV HRC FUSE G2UEF01/630A/1000V JEM D875/1900
Buy Surplus As Low As
CAN$1,093.84
SIEMENS 6SY70102AA24
6SY70102AA24

SIEMENS

FUSE LINK 1KA/1KV C98327-S1002-C81, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,147.49
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3350
3NA3350

SIEMENS

FUSE LINK, 300 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$62.00
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA7824
3NA7824

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 80 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$12.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!