Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
DR1040-330-R

DR1040-330-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION DR1040-330-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.89
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • DR1040330R
  • (PRICE/TC)
  • INDUCTOR
  • SHIELDED
  • 33UH
  • 2.45A
  • SMD
  • INDUCTANCE:33¦H
  • RMS CURRENT (IRMS):2.2A
  • INDUCTOR CONSTRUCTION:SHIELDED
  • SATURATION CURRENT (ISAT):2.45A
  • PRODUCT RANGE:DR1040 SERIES
  • POWER INDUCTOR CASE:10.5MM X 10.3MM X 4MM
  • NO. OF PINS:2 ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DR1040-330-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to DR1040-330-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.61
SKU: 32133730
Save Up To CAN$0.29!
Must Purchase Minimum Quantity Of 20
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.98
SKU: 32133731
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.72
SKU: 32133732
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.56
SKU: 32133733
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DR1040-330-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DR1040-820-R
DR1040-820-R

EATON CORPORATION

COILTRONICS

INDUCTOR, SHIELDED, 82UH, 1.47A, SMD; INDUCTANCE:82ÎœH; RMS CURRENT (IRMS):1.29A; INDUCTOR CONSTRUCTI ...
Buy Surplus As Low As
CAN$1.49
EATON CORPORATION DR1050-150-R
DR1050-150-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),INDUCTOR, SHIELDED, 15UH, 3.7A, SMD, INDUCTANCE:15¦H, RMS CURRENT (IRMS):3.8A, INDUCTOR C ...
Buy Surplus As Low As
CAN$1.72
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE3337-8
3NE3337-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 900 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$375.00
IN STOCK!
SIEMENS 3NE4118
3NE4118

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 63 A, AR, UN AC: 1000 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$155.00
SIEMENS 3NE8020-1
3NE8020-1

SIEMENS

FUSE LINK, SITOR, 80AMP, 690VAC, 440VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$78.00
IN STOCK!
SIEMENS 6SY70000AB62
6SY70000AB62

SIEMENS

FUSE AY 5A 600VFNQ-R-5, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$236.25
SIEMENS 6SY70000AC16
6SY70000AC16

SIEMENS

FUSE LINK 170M5712,630A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$2,555.39
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.44
SIEMENS 3NA3260
3NA3260

SIEMENS

FUSE LINK, LV HRC, NH2, IN 400 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3824-6
3NA3824-6

SIEMENS

FUSE LINK, 80 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 6.94 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.69
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.91
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!