EM250602

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION EM250602
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.91
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • EM250602
  • (PRICE/EA) TB
  • WIRE TO BRD
  • 2POS
  • 26-14AWG
  • PITCH SPACING:7.62MM
  • NO. OF POSITIONS:2POSITIONS
  • WIRE SIZE AWG MIN:26AWG
  • WIRE SIZE AWG MAX:14AWG
  • CONDUCTOR AREA CSA:-
  • WIRE CONNECTION METHOD:SCREW
  • RATED CURRENT:16A
  • RATED VOLTAGE:300V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EM250602
CategoryPanel Accessories
SubcategoryTerminal Blk/Strip Wiring Dev
If you need a specific firmware or series relating to EM250602, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.72
SKU: 205468771
Save Up To CAN$0.19!
Must Purchase Minimum Quantity Of 40
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.30
SKU: 205468772
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.13
SKU: 205468773
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.03
SKU: 205468774
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EM250602, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DRA124-4R7-R
DRA124-4R7-R

EATON CORPORATION

BUSSMANN

(PRICE/EA) IND 4.7UH, 9.06A SMT SHLD/ T&R
Buy Surplus As Low As
CAN$3.23
EATON CORPORATION EM256504VL
EM256504VL

EATON CORPORATION

BUSSMANN

(PRICE/EA) PLUGGABLE CONNECTORS ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$3.14
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.43
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$251.20
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$672.86
IN STOCK!
DAITO FNA3
FNA3

DAITO

FUSE
Buy Surplus As Low As
CAN$4.75
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.91
IN STOCK!
C3 CONTROLS FK63T50
FK63T50

C3 CONTROLS

FUSE ASSEMBLY
Buy Surplus As Low As
CAN$95.70
DAX INDUSTRIES 065008
065008

DAX INDUSTRIES

FUSE
Buy Surplus As Low As
CAN$11.41
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.94
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.88
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.89
LITTELFUSE 154001
154001

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!