EM278503

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION EM278503
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.54
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • EM278503
  • (PRICE/EA) TB
  • WIRE TO BRD
  • 3POS
  • 22-14AWG
  • PITCH SPACING:5MM
  • NO. OF POSITIONS:3POSITIONS
  • WIRE SIZE AWG MIN:22AWG
  • WIRE SIZE AWG MAX:14AWG
  • CONDUCTOR AREA CSA:-
  • WIRE CONNECTION METHOD:PUSH IN
  • RATED CURRENT:8A
  • RATED VOLTAGE:300V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EM278503
CategoryPanel Accessories
SubcategoryTerminal Blk/Strip Wiring Dev
If you need a specific firmware or series relating to EM278503, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.29
SKU: 205468796
Save Up To CAN$0.25!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.79
SKU: 205468797
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.56
SKU: 205468798
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.41
SKU: 205468799
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EM278503, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION EM257512VC
EM257512VC

EATON CORPORATION

BUSSMANN

(PRICE/EA) TERMINAL BLOCK HEADERS & SOCKETS ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$3.65
EATON CORPORATION HCM1103-100-R
HCM1103-100-R

EATON CORPORATION

BUSSMANN

(PRICE/EA) INDUCTOR, SHIELDED, 10UH, 7.5A, SMD; INDUCTANCE:10ÎœH; RMS CURRENT (IRMS):5A; INDUCTOR CON ...
Buy Surplus As Low As
CAN$1.93
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.37
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.65
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.82
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.31
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$652.73
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$394.25
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$99.85
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.81
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.88
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$163.93
IN STOCK!
LITTELFUSE 225008
225008

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!