Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
FNQ-R-1-1/8

FNQ-R-1-1/8

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION FNQ-R-1-1/8
EATON CORPORATION FNQ-R-1-1/8
EATON CORPORATION FNQ-R-1-1/8
EATON CORPORATION FNQ-R-1-1/8
EATON CORPORATION FNQ-R-1-1/8
EATON CORPORATION FNQ-R-1-1/8
EATON CORPORATION FNQ-R-1-1/8
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$21.07
Save as much as 40%
Last Value Update: 2024-10-02
Product Description
Alternate Part Numbers
Warranty

Description

  • FNQR118
  • (PRICE/EA) FUSE
  • 1.125A
  • 600V
  • TIME DELAY
  • PRODUCT RANGE:CC-TRON SERIES
  • FUSE CURRENT:1.125A
  • VOLTAGE RATING VAC:600VAC
  • VOLTAGE RATING VDC:-
  • FUSE SIZE METRIC:10.3MM X 38.1MM
  • FUSE SIZE IMPERIAL:13/32 X 1-1/2
  • BLOW CHARACTERISTIC:TIME DELAY ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FNQ-R-1-1/8
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to FNQ-R-1-1/8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$21.07
SKU: 176189205
Additional quantities available with standard lead time.
Must Purchase Minimum Quantity Of 10
72 in CAN
10 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.02
SKU: 176189206
Save Up To CAN$1.06!
50 in US

Never Used Radwell Packaging (Surplus)

CAN$17.91
SKU: 176189207
Save Up To CAN$3.17!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$12.65
SKU: 176189208
Save Up To CAN$8.43!
o
Rush Available
6 in US
If you need a specific firmware or series relating to FNQ-R-1-1/8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FNQ-R-1
FNQ-R-1

EATON CORPORATION

BUSSMANN

FUSE, GENERAL PURPOSE, TIME DELAY, 1-1/2" OAL X 13/32" DIAM, 1A, 600VAC / 300VDC, FUSE HOLDER MOUNT
Buy Surplus As Low As
CAN$20.81
IN STOCK!
EATON CORPORATION FNQ-R-1-4/10
FNQ-R-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, 300 VDC, 600 VAC, 1.4 AMP, FUSE HOLDER MOUNT, 1-1/2 INCH OVERALL ...
Buy Surplus As Low As
CAN$25.27
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.12
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$46.07
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.75
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$668.81
IN STOCK!
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.83
IN STOCK!
GENERAL ELECTRIC 218A4530P6
218A4530P6

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.35
GRIEVE OVENS FS25030
FS25030

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$8.51
EEC AEG B272
B272

EEC AEG

THERMAL OVERLOAD
Buy Surplus As Low As
CAN$57.96
Repair Yours
Contact Us
IN STOCK!
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.83
LITTELFUSE 312005
312005

LITTELFUSE

FUSE, 5AMP, 250V, MODEL 312
Buy Surplus As Low As
CAN$2.27
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!