Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
FNQ-R-1-6/10

FNQ-R-1-6/10

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION FNQ-R-1-6/10
EATON CORPORATION FNQ-R-1-6/10
EATON CORPORATION FNQ-R-1-6/10
EATON CORPORATION FNQ-R-1-6/10
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$184.66
Save as much as 63%
Last Value Update: 2024-10-23
Product Description
Warranty

Description

  • FNQR1610
  • (PRICE/EA) FUSE
  • 1.6A
  • 600V
  • TIME DELAY
  • PRODUCT RANGE:CC-TRON SERIES
  • FUSE CURRENT:1.6A
  • VOLTAGE RATING VAC:600VAC
  • VOLTAGE RATING VDC:-
  • FUSE SIZE METRIC:10.3MM X 38.1MM
  • FUSE SIZE IMPERIAL:13/32 X 1-1/2
  • BLOW CHARACTERISTIC:TIME DELAY ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FNQ-R-1-6/10
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to FNQ-R-1-6/10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$112.27
SKU: 176181823
Save Up To CAN$72.39!
Additional quantities available with standard lead time.
39 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$85.68
SKU: 176181824
Save Up To CAN$98.98!
93 in US

Never Used Radwell Packaging (Surplus)

CAN$75.34
SKU: 176181825
Save Up To CAN$109.32!
11 in US

Refurbished (Used, Repaired & Tested)

CAN$67.95
SKU: 176181826
Save Up To CAN$116.70!
o
Rush Available
29 in US
If you need a specific firmware or series relating to FNQ-R-1-6/10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$87.00
IN STOCK!
EATON CORPORATION FNQ-R-1-3/10
FNQ-R-1-3/10

EATON CORPORATION

BUSSMANN

300 VDC, 600 VAC, 1.3 AMP, TIME DELAY GENERAL PURPOSE FUSE, FUSE HOLDER MOUNT, 1-1/2" OAL, 200 AT AC ...
Buy Surplus As Low As
CAN$12.47
IN STOCK!
EATON CORPORATION FNQ-R-1/2
FNQ-R-1/2

EATON CORPORATION

BUSSMANN

FUSE, CLASS CC, 0.5 AMP, NON-INDICATING, 600 VAC, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1- ...
Buy Surplus As Low As
CAN$10.19
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.20
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.18
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
SIEMENS 6SE6420-2UD17-5AA1
6SE6420-2UD17-5AA1

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2019, AC DRIVE, MICROMASTER 420, UNFILTERED, INPUT: 3 PHASE, 3.7 ...
Buy Surplus As Low As
CAN$1,524.54
Repair Yours
CAN$1,195.20
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.14
GENERAL ELECTRIC 218A4530P13
218A4530P13

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$11.27
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$70.91
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.02
LITTELFUSE 225005
225005

LITTELFUSE

FUSE 5AMP 125V FAST ACTING 2AG
Buy Surplus As Low As
CAN$2.11
IN STOCK!
LITTELFUSE 229005
229005

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.85
LITTELFUSE 235.001
235.001

LITTELFUSE

FUSE 1AMP 250V FAST ACTING
Buy Surplus As Low As
CAN$1.69
IN STOCK!
LITTELFUSE 251005
251005

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 5A, 125VAC, PICO II SERIES, 125VDC, VERY FAST ACTING ...
Buy Surplus As Low As
CAN$8.33
IN STOCK!
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!