Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
FNQ-R-4-1/2

FNQ-R-4-1/2

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION FNQ-R-4-1/2
EATON CORPORATION FNQ-R-4-1/2
EATON CORPORATION FNQ-R-4-1/2
EATON CORPORATION FNQ-R-4-1/2
EATON CORPORATION FNQ-R-4-1/2
EATON CORPORATION FNQ-R-4-1/2
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$22.65
Save as much as 40%
Last Value Update: 2024-10-02
Product Description
Alternate Part Numbers
Warranty

Description

  • FNQR412
  • (PRICE/EA) FUSE
  • 4.5A
  • 600V
  • TIME DELAY
  • PRODUCT RANGE:CC-TRON SERIES
  • FUSE CURRENT:4.5A
  • VOLTAGE RATING VAC:600VAC
  • VOLTAGE RATING VDC:-
  • FUSE SIZE METRIC:10.3MM X 38.1MM
  • FUSE SIZE IMPERIAL:13/32 X 1-1/2
  • BLOW CHARACTERISTIC:TIME DELAY ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FNQ-R-4-1/2
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to FNQ-R-4-1/2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$22.65
SKU: 176184337
Get it by Monday, February 03
Additional quantities available with standard lead time.
Must Purchase Minimum Quantity Of 10
92 in CAN
6 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$21.51
SKU: 176184338
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$19.25
SKU: 176184339
Get it by Monday, February 03 with Priority Shipping
Save Up To CAN$3.40!
5 in US

Refurbished (Used, Repaired & Tested)

CAN$13.59
SKU: 176184340
Call 1.855.752.9393 for Availability
or send us a message
todo: resource
If you need a specific firmware or series relating to FNQ-R-4-1/2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FNQ-R-3
FNQ-R-3

EATON CORPORATION

BUSSMANN

FUSE, FNQ-R SERIES, 3 AMP, 600 VAC, TIME DELAY / SLOW BLOW, 200 KA, CLIP, CARTRIDGE
Buy Surplus As Low As
CAN$45.80
IN STOCK!
EATON CORPORATION FRN-R-1
FRN-R-1

EATON CORPORATION

BUSSMANN

FUSE, 125 VDC, 250 VAC, 1 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, 20 AT DC, ...
Buy Surplus As Low As
CAN$12.23
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$18.80
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$33.98
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.64
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.32
IN STOCK!
LITTELFUSE 251.062
251.062

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 62 MA, 125 V, PICO II 251 SERIES, 125 V, VERY FAST A ...
Buy Surplus As Low As
CAN$1.69
IN STOCK!
LITTELFUSE 263002
263002

LITTELFUSE

FUSE PICO II 2A 250V AXIAL
Buy Surplus As Low As
CAN$1.32
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
FANUC IC693PWR321
IC693PWR321

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-30, 30 WATT, 120-240 VAC / 125 VDC INPUT, 24 V ...
Buy Surplus As Low As
CAN$589.43
Repair Yours
CAN$358.80
IN STOCK!
ASCO MK8-K1
MK8-K1

ASCO

ASCO NUMATICS

REPAIR KIT, SOLENOID VALVE REBUILD
Buy Surplus As Low As
CAN$25.11
IN STOCK!
ALLEN BRADLEY 1756-EN2TR
1756-EN2TR

ALLEN BRADLEY

INTERFACE MODULE, CONTROLLOGIX, CHASSIS MOUNTED, ETHERNET/IP BRIDGE DUAL COPPER, EMBEDDED SWITCH,10/ ...
Buy Surplus As Low As
CAN$1,514.20
Repair Yours
CAN$1,020.00
IN STOCK!