Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
GTIA6

GTIA6

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION GTIA6
EATON CORPORATION GTIA6
EATON CORPORATION GTIA6 0
EATON CORPORATION GTIA6 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$14.77
Save as much as 40%
Last Value Update: 2022-05-30
Product Description
Warranty

Description

  • GTIA6
  • DISCONTINUED BY MANUFACTURER
  • FUSE LINK
  • 6 AMP
  • 440 VAC
  • 80 KA
  • BS88/A2
  • HIGH SPEED
  • GL/GG
  • BS
  • OFF SET TAGS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GTIA6
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to GTIA6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$11.23
SKU: 42401398
Save Up To CAN$3.55!
80 in UK

Never Used Radwell Packaging (Surplus)

CAN$9.75
SKU: 42401399
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.86
SKU: 42401400
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GTIA6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.18
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$33.98
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$70.91
HARDINGE SG000961001
SG000961001

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
FUJI ELECTRIC CR2LS-75
CR2LS-75

FUJI ELECTRIC

FUSE, SUPER FAST, 75A, 250V AC, 1X1X2 INCHES, BOLT DOWN
Buy Surplus As Low As
CAN$60.57
IN STOCK!
GENERAL ELECTRIC CSCOT10
CSCOT10

GENERAL ELECTRIC

FUSE 10AMP 250V
Buy Surplus As Low As
CAN$13.15
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.25
LITTELFUSE 21616
21616

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$3.29
LITTELFUSE 230002
230002

LITTELFUSE

2AMP LEADED SLOW BLOW
Buy Surplus As Low As
CAN$2.58
FESTO QS-F-G1/2-10
QS-F-G1/2-10

FESTO

FITTING PUSH-IN 10MM TUBE 1/2IN NPT
Buy Surplus As Low As
CAN$7.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!