Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
HCM

HCM

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION HCM
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$157.00
Save as much as 64%
Last Value Update: 2024-10-23
Product Description
Warranty

Description

  • HCM
  • (PRICE/EA) FUSE HOLDER
  • PANEL MOUNT
  • FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER
  • FUSE CURRENT:15A
  • FUSE SIZE HELD:-
  • HOLDER TERMINALS:-
  • NO. OF FUSES:1FUSES
  • PRODUCT RANGE:HCM SERIES
  • VOLTAGE RATING VAC:250V
  • VOLTAGE RATING VDC:- ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HCM
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to HCM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$92.71
SKU: 176191974
Save Up To CAN$64.30!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$71.77
SKU: 176191975
Save Up To CAN$85.23!
3 in US

Never Used Radwell Packaging (Surplus)

CAN$61.31
SKU: 176191976
Save Up To CAN$95.70!
17 in US

Refurbished (Used, Repaired & Tested)

CAN$56.82
SKU: 176191977
Save Up To CAN$100.18!
o
Rush Available
3 in US
If you need a specific firmware or series relating to HCM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION HC3-2R2-R
HC3-2R2-R

EATON CORPORATION

BUSSMANN

IND,HGH CURR,2.2UH,60A 2 PA
Buy Surplus As Low As
CAN$31.40
EATON CORPORATION HEB-AA
HEB-AA

EATON CORPORATION

BUSSMANN

1 POLE, 600 VAC, 30 AMP, INLINE FUSE HOLDER COMPATIBLE WITH 1-1/2 INCH LONG X AND 13/32 INCH DIAMETE ...
Buy Surplus As Low As
CAN$56.82
BANNER ENGINEERING OTBA5L
OTBA5L

BANNER ENGINEERING

OPTICAL TOUCH BUTTON, OTB SERIES, INPUT: 120 VAC, 2M (6.5FT) CABLE
Buy Surplus As Low As
CAN$157.00
IN STOCK!
BANNER ENGINEERING S30SN6FF200Q
S30SN6FF200Q

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, EZ-BEAM S30 SERIES, FIXED FIELD RANGE: 200 MM, INPUT: 10-30 V DC, OUTPUT: COMP ...
Buy Surplus As Low As
CAN$137.56
IN STOCK!
HUBBELL HBL5965VY
HBL5965VY

HUBBELL

KELLEMS

STRAIGHT BLADE PLUG, 15A, 2P3W, NEMA 5-15P; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:15A; CONNECTO ...
Buy New
CAN$34.54
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.96
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.93
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.62
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.34
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.20
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$5.00
IN STOCK!
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.94
DAX INDUSTRIES 065008
065008

DAX INDUSTRIES

FUSE
Buy Surplus As Low As
CAN$11.41
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.26
HARDINGE SG000961001
SG000961001

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.41
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.94
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.94
IN STOCK!
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.71
IN STOCK!
LITTELFUSE 312005
312005

LITTELFUSE

FUSE, 5AMP, 250V, MODEL 312
Buy Surplus As Low As
CAN$2.29
IN STOCK!