Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
HKR

HKR

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION HKR
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$175.66
Save as much as 53%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • HKR
  • (PRICE/EA) FUSE HOLDER
  • 1/4 X 1-1/4
  • PANEL MOUNT
  • FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER
  • FUSE CURRENT:20A
  • FUSE SIZE HELD:-
  • HOLDER TERMINALS:SOLDER LUG
  • NO. OF FUSES:1FUSES
  • PRODUCT RANGE:HK SERIES
  • VOLTAGE RATING VAC:30V ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HKR
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to HKR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$142.27
SKU: 176193447
Save Up To CAN$33.39!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$112.14
SKU: 176193448
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.19
SKU: 176193449
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.22
SKU: 176193450
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HKR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION HKP-W-R
HKP-W-R

EATON CORPORATION

BUSSMANN

BUSS FUSEHOLDER
Buy Surplus As Low As
CAN$14.35
EATON CORPORATION HKT
HKT

EATON CORPORATION

BUSSMANN

FUSE HOLDER, 20A, 22VAC, QUICK CONNECT, PANEL MOUNT
Buy Surplus As Low As
CAN$76.26
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

FUSE REFILL UNIT, SM-5, MEDIUM VOLTAGE, 34.5KV, 100E
Buy Surplus As Low As
CAN$485.96
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$761.08
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$314.00
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.89
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.66
HARDINGE VL0009610CC04
VL0009610CC04

HARDINGE

FUSE
Buy Surplus As Low As
CAN$8.56
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$164.48
IN STOCK!
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.41
LITTELFUSE 0314010V
0314010V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.71
LITTELFUSE 217005
217005

LITTELFUSE

5 AMP 250 VOLT
Buy Surplus As Low As
CAN$1.71
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.71
IN STOCK!
LITTELFUSE 263002
263002

LITTELFUSE

FUSE PICO II 2A 250V AXIAL
Buy Surplus As Low As
CAN$1.33
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!