Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
HTC-70M

HTC-70M

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION HTC-70M
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$23.64
Save as much as 47%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • HTC70M
  • FUSE HOLDER
  • 5 X 20MM
  • PANEL MOUNT
  • VOLTAGE RATING VAC:250V
  • FUSE CURRENT:10A
  • FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER
  • HOLDER TERMINALS:SOLDER LUG
  • NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HTC-70M
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to HTC-70M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.68
SKU: 21377039
Save Up To CAN$2.95!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 21377040
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 21377041
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 21377042
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HTC-70M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION HTB-44I
HTB-44I

EATON CORPORATION

COOPER BUSSMANN

PRICE/EA (MIN PURCH= 10) - FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; VOLTAGE RATING VAC:250V; FUSE CURRE ...
Buy Surplus As Low As
CAN$8.03
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.20
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.68
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.27
IN STOCK!
BOURNS MFUSMD0052
MFUSMD0052

BOURNS

FUSE
Buy Surplus As Low As
CAN$2.58
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.27
LINDNER 20D27
20D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$13.15
LITTELFUSE 21616
21616

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$3.29
LITTELFUSE 21710
21710

LITTELFUSE

FUSE, 10AMP,
Buy Surplus As Low As
CAN$11.27
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 263004
263004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.50
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!