Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
JM60200-1CR

JM60200-1CR

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION JM60200-1CR
EATON CORPORATION JM60200-1CR
EATON CORPORATION JM60200-1CR
EATON CORPORATION JM60200-1CR
representative photo
click to zoom
Weight: 0.36 kgs
Estimated Value - CAN$858.28
Save as much as 66%
Last Value Update: 2024-10-23
Product Description
Warranty

Description

  • JM602001CR
  • (PRICE/EA) MODULAR FUSE HOLDER
  • 200A
  • 600V
  • BOX LUG
  • FUSE HOLDER TYPE:MODULAR FUSE HOLDER
  • FUSE CURRENT:200A
  • FUSE SIZE HELD:CLASS J
  • HOLDER TERMINALS:BOX LUG
  • NO. OF FUSES:1FUSES
  • PRODUCT RANGE:JM SERIES
  • VOLTAGE RATING VAC:600V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #JM60200-1CR
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to JM60200-1CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$491.94
SKU: 176176576
Save Up To CAN$366.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$375.31
SKU: 176176577
Save Up To CAN$482.97!
18 in US

Never Used Radwell Packaging (Surplus)

CAN$325.97
SKU: 176176578
Save Up To CAN$532.31!
15 in US

Refurbished (Used, Repaired & Tested)

CAN$296.06
SKU: 176176579
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to JM60200-1CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION JM60060-3MW12
JM60060-3MW12

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE BLK, J 600V 60A 3P
Buy Surplus As Low As
CAN$227.28
EATON CORPORATION JM60200-3CR
JM60200-3CR

EATON CORPORATION

BUSSMANN

FUSE HOLDER, 200 AMP, CLASS J, 600V, 3 POLE
Buy Surplus As Low As
CAN$676.00
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,794.30
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$672.86
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.93
HARDINGE VL0009610CC04
VL0009610CC04

HARDINGE

FUSE
Buy Surplus As Low As
CAN$8.56
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.40
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.89
LITTELFUSE 21616
21616

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$3.33
LITTELFUSE 226315
226315

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.62
LITTELFUSE 229005
229005

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.86
LITTELFUSE 235.001
235.001

LITTELFUSE

FUSE 1AMP 250V FAST ACTING
Buy Surplus As Low As
CAN$1.71
IN STOCK!
LITTELFUSE 251002
251002

LITTELFUSE

FUSE 2AMP 125V FAST ACTING SUBMINIATURE
Buy Surplus As Low As
CAN$2.14
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.76
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!