Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
KGX-A-15

KGX-A-15

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION KGX-A-15
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$751.54
Save as much as 56%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • KGXA15
  • FUSE
  • 15AMP 600V FAST ACTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KGX-A-15
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to KGX-A-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$565.09
SKU: 4740677
Save Up To CAN$186.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$443.18
SKU: 4740678
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$385.57
SKU: 4740679
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$350.11
SKU: 4740680
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KGX-A-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION KDM
KDM

EATON CORPORATION

BUSSMANN

FUSE CABLE LIMITER 600V INTERRUPT RATING 200KA
Buy Surplus As Low As
CAN$272.00
IN STOCK!
EATON CORPORATION KLK-R-3
KLK-R-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 3AMP 600V FAST ACTING
Buy Surplus As Low As
CAN$11.27
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
GRIEVE OVENS FS25035
FS25035

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$25.11
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.16
IN STOCK!
FUJI ELECTRIC BLA030D
BLA030D

FUJI ELECTRIC

BLA030D, FUSE-LINK, TYPE FOR TELECOMMUNICATION APPLICATIONS
Buy Surplus As Low As
CAN$7.39
IN STOCK!
GENERAL ELECTRIC CSCOT6
CSCOT6

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE
Buy Surplus As Low As
CAN$88.64
LITTELFUSE 224001
224001

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 239.250
239.250

LITTELFUSE

CARTRIDGE GLASS FUSE, 25 AMP, 250 V, 5 X 20 MM, TIME LAG, (SLO - BLO)
Buy Surplus As Low As
CAN$3.86
IN STOCK!
LITTELFUSE 251.062
251.062

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 62 MA, 125 V, PICO II 251 SERIES, 125 V, VERY FAST A ...
Buy Surplus As Low As
CAN$1.69
IN STOCK!
HWI FRN-R-40
FRN-R-40

HWI

FUSE, FRN-R SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC / 125 VDC, CLASS RK5, 40 AMP, NON-INDICATING
Buy Surplus As Low As
CAN$33.98
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!