Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
KTJ2000

KTJ2000

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION KTJ2000
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,935.22
Save as much as 57%
Last Value Update: 2023-06-30
Product Description
Warranty

Description

  • KTJ2000
  • BUSSMANN 2000A 600 VAC CLASS L
  • PANEL ACCESSORIES
  • FUSE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KTJ2000
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to KTJ2000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,381.25
SKU: 210910094
Save Up To CAN$553.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,050.34
SKU: 210910943
Save Up To CAN$884.88!
o
Rush Available
2 in CAN

Never Used Radwell Packaging (Surplus)

CAN$912.95
SKU: 210911425
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$828.75
SKU: 210911885
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KTJ2000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION KAX125
KAX125

EATON CORPORATION

BUSSMANN

BUSSMANN 250 VAC 125A NA ROUND, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$57.61
IN STOCK!
EATON CORPORATION KTS-S-80
KTS-S-80

EATON CORPORATION

BUSSMANN

BUSSMANN 600VAC 80A FAST ACTING RK-1, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$47.27
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.93
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.14
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
DAITO HM10
HM10

DAITO

FUSE, 1A 250V, RADIAL, PLUG-IN PC MOUNT, 5MM
Buy Surplus As Low As
CAN$22.16
IN STOCK!
COHERENT 51100209
51100209

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.25
GRIEVE OVENS FS25030
FS25030

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$8.46
GENERAL ELECTRIC CSCOT10
CSCOT10

GENERAL ELECTRIC

FUSE 10AMP 250V
Buy Surplus As Low As
CAN$13.15
LITTELFUSE 0312001.
0312001.

LITTELFUSE

FUSE, CARTRIDGE TYPE, GLASS, FAST ACTING, 1 AMP, 250 VAC, 312 SERIES, (PRICE/EACH)
Buy Surplus As Low As
CAN$0.47
IN STOCK!
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 235.001
235.001

LITTELFUSE

FUSE 1AMP 250V FAST ACTING
Buy Surplus As Low As
CAN$1.69
IN STOCK!
LITTELFUSE 251010
251010

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!