Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
KTK-2/10

KTK-2/10

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION KTK-2/10
EATON CORPORATION KTK-2/10
EATON CORPORATION KTK-2/10
EATON CORPORATION KTK-2/10
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$16.23
Save as much as 40%
Last Value Update: 2024-10-02
Product Description
Alternate Part Numbers
Warranty

Description

  • KTK210
  • (PRICE/EA) FUSE
  • 200MA
  • 600V
  • FAST ACTING
  • PRODUCT RANGE:KTK SERIES
  • FUSE CURRENT:200MA
  • VOLTAGE RATING VAC:600VAC
  • VOLTAGE RATING VDC:-
  • FUSE SIZE METRIC:10.3MM X 38.1MM
  • FUSE SIZE IMPERIAL:13/32 X 1-1/2
  • BLOW CHARACTERISTIC:FAST ACTING ROHS COMPLIANT: N
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KTK-2/10
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to KTK-2/10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$16.23
SKU: 176188489
Additional quantities available with standard lead time.
Must Purchase Minimum Quantity Of 10
72 in CAN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$15.41
SKU: 176188490
Save Up To CAN$0.82!
o
Rush Available
30 in CAN

Never Used Radwell Packaging (Surplus)

CAN$13.79
SKU: 176188491
Save Up To CAN$2.44!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$9.73
SKU: 176188492
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KTK-2/10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION KTK-2
KTK-2

EATON CORPORATION

BUSSMANN

FUSE, 2 AMP, SERIES KTK, NON-INDICATING, 100 KAIC @ 600 VAC, 600 VAC, SMALL FOOTPRINT, FERRULE END X ...
Buy Surplus As Low As
CAN$10.78
IN STOCK!
EATON CORPORATION KTK-20
KTK-20

EATON CORPORATION

BUSSMANN

FUSE, 600 VAC, 20 AMP, FAST-ACTING, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, 100 AT AC KA RAT ...
Buy Surplus As Low As
CAN$8.34
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.69
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.71
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.75
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$99.58
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.23
IN STOCK!
HARDINGE SG000961002
SG000961002

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.34
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.59
IN STOCK!
LINDNER 20D27
20D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$13.23
LITTELFUSE 0314010V
0314010V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.70
LITTELFUSE 217005
217005

LITTELFUSE

5 AMP 250 VOLT
Buy Surplus As Low As
CAN$1.70
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.96
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!