Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
KTU-1500

KTU-1500

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION KTU-1500
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$539.00
Save as much as 55%
Last Value Update: 2021-06-18
Product Description
Alternate Part Numbers
Warranty

Description

  • KTU1500
  • KTU-1500 FUSE
  • BUSSMANN
  • 1500A
  • KTU
  • CLASS L
  • FAST ACTING
  • 600V
  • 1500 AMP.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KTU-1500
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to KTU-1500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$405.00
SKU: 10699780
Non-Cancelable/Non-Returnable
Save Up To CAN$134.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$308.00
SKU: 10699781
Save Up To CAN$231.00!
o
Rush Available
7 in CAN

Never Used Radwell Packaging (Surplus)

CAN$268.00
SKU: 10699782
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$243.00
SKU: 10699783
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KTU-1500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION KTU-1350
KTU-1350

EATON CORPORATION

COOPER BUSSMANN

LIMITRON FAST ACTING FUSE
Buy Surplus As Low As
CAN$1,886.47
EATON CORPORATION KTU-2500
KTU-2500

EATON CORPORATION

BUSSMANN

KTU-2500 FUSE, BUSSMANN, 2500A, KTU, CLASS L, FAST ACTING, 600V, 2500 AMP.
Buy Surplus As Low As
CAN$340.00
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$819.89
DAITO HM10
HM10

DAITO

FUSE, 1A 250V, RADIAL, PLUG-IN PC MOUNT, 5MM
Buy Surplus As Low As
CAN$22.16
IN STOCK!
DAITO HP-50
HP-50

DAITO

GENERAL PURPOSE ALARM FUSE, HP SERIES, 5.0 AMP, 250 VOLTS AC/DC, PLUG IN TYPE, ROHS COMPLIANT, 1.5 K ...
Buy Surplus As Low As
CAN$26.33
IN STOCK!
BOURNS MFUSMD0052
MFUSMD0052

BOURNS

FUSE
Buy Surplus As Low As
CAN$2.58
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.43
IN STOCK!
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
LITTELFUSE 0314010V
0314010V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.69
LITTELFUSE 154001
154001

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 239125
239125

LITTELFUSE

1.25A 5X20MM
Buy Surplus As Low As
CAN$3.29
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.85
HWI FRN-R-40
FRN-R-40

HWI

FUSE, FRN-R SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC / 125 VDC, CLASS RK5, 40 AMP, NON-INDICATING
Buy Surplus As Low As
CAN$33.98
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!