Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
PTSLR12106V300

PTSLR12106V300

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION PTSLR12106V300
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$1.50
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • PTSLR12106V300
  • PPTC FUSE
  • 50A
  • 3A
  • 6VDC
  • 1210
  • 2S
  • PPTC CASE STYLE:1210 (3225 METRIC)
  • PRODUCT RANGE:PTSLR1210 SERIES
  • VOLTAGE RATING:6VDC
  • HOLDING CURRENT:3A
  • TRIP CURRENT:6A
  • TIME TO TRIP:2S
  • CURRENT RATING MAX:50A
  • OPERATING TEMPERATURE MAX:85°CROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PTSLR12106V300
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to PTSLR12106V300, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.35
SKU: 129951007
Save Up To CAN$0.15!
Additional quantities available with standard lead time.
49 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.06
SKU: 129951008
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.92
SKU: 129951009
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.84
SKU: 129951010
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PTSLR12106V300, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.90
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.71
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$684.83
Repair Yours
CAN$502.84
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$672.86
IN STOCK!
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.56
IN STOCK!
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.94
CELLO LITE PC240
PC240

CELLO LITE

FUSE
Buy Surplus As Low As
CAN$32.90
COHERENT 51100209
51100209

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.45
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.26
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.43
IN STOCK!
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LITTELFUSE 217005
217005

LITTELFUSE

5 AMP 250 VOLT
Buy Surplus As Low As
CAN$1.71
LITTELFUSE 225008
225008

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.14
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.57
IN STOCK!
SIEMENS 6FX1860-0BX02-4B
6FX1860-0BX02-4B

SIEMENS

DISCONTINUED BY MANUFACTURER SINCE 15.02.2011, MEMORY MODULE 2
Buy Surplus As Low As
CAN$561.30
Repair Yours
CAN$467.75
IN STOCK!
GENERAL ELECTRIC MDS-460D
MDS-460D

GENERAL ELECTRIC

MICROWAVE DATA SYS

DISCONTINUED BY MANUFACTURER, DIGITAL RADIO, POINT-TO-POINT, 24VDC
Buy Surplus As Low As
CAN$735.67
Repair Yours
CAN$519.07
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!