Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
RM25030-1CR

RM25030-1CR

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION RM25030-1CR
EATON CORPORATION RM25030-1CR
EATON CORPORATION RM25030-1CR
EATON CORPORATION RM25030-1CR
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$112.14
Save as much as 64%
Last Value Update: 2024-11-25
Product Description
Warranty

Description

  • RM250301CR
  • (PRICE/EA) MODULAR FUSE HOLDER
  • 30A
  • 250V
  • BOX LUG
  • FUSE HOLDER TYPE:MODULAR FUSE HOLDER
  • FUSE CURRENT:30A
  • FUSE SIZE HELD:CLASS R
  • HOLDER TERMINALS:BOX LUG
  • NO. OF FUSES:1FUSES
  • PRODUCT RANGE:RM SERIES
  • VOLTAGE RATING VAC:250V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RM25030-1CR
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to RM25030-1CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.79
SKU: 176191728
Save Up To CAN$46.35!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$50.84
SKU: 176191729
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.86
SKU: 176191730
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.37
SKU: 176191731
Save Up To CAN$71.77!
1 in US
If you need a specific firmware or series relating to RM25030-1CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION RM25030-3CR
RM25030-3CR

EATON CORPORATION

BUSSMANN

FUSE BLOCK, MODULAR FUSE BLOCK, CR, 0-30 A, THREE-POLE, CLASS R, BOX LUG, 250 VOLT
Buy Surplus As Low As
CAN$38.00
EATON CORPORATION RM25030-XCR
RM25030-XCR

EATON CORPORATION

BUSSMANN

FUSEHOLDER, 250 V, 30 A, CLASS R, BOX LUGS,1 POLE
Buy Surplus As Low As
CAN$25.42
EATON CORPORATION FRN-R-15
FRN-R-15

EATON CORPORATION

BUSSMANN

TIME DELAY GENERAL PURPOSE FUSE, 125 VDC, 250 VAC, 15 AMP
Buy Surplus As Low As
CAN$4.86
IN STOCK!
EATON CORPORATION REN-50
REN-50

EATON CORPORATION

BUSSMANN

FUSE, REN SERIES, 250 VAC, 50 AMP, 10 KA INTERRUPT RATING, CARTRIDGE FUSE STYLE, CLIP TERMINATION, T ...
Buy Surplus As Low As
CAN$225.78
IN STOCK!
EATON CORPORATION S-8002-2-R
S-8002-2-R

EATON CORPORATION

BUSSMANN

BUSS FUSEBLOCK
Buy Surplus As Low As
CAN$7.63
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.91
IN STOCK!
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$684.83
Repair Yours
CAN$502.84
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.92
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.44
DAITO HM10
HM10

DAITO

FUSE, 1A 250V, RADIAL, PLUG-IN PC MOUNT, 5MM
Buy Surplus As Low As
CAN$22.43
IN STOCK!
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.91
HARDINGE SG000961011
SG000961011

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.94
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.86
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.89
GENERAL ELECTRIC CSCOT6
CSCOT6

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE
Buy Surplus As Low As
CAN$89.72
LITTELFUSE 218.063
218.063

LITTELFUSE

6.3A 250V 5X20 MM
Buy Surplus As Low As
CAN$6.66
LITTELFUSE 239125
239125

LITTELFUSE

1.25A 5X20MM
Buy Surplus As Low As
CAN$3.33
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.92