Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
SAMI-9N

SAMI-9N

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION SAMI-9N
EATON CORPORATION SAMI-9N
EATON CORPORATION SAMI-9N 0
EATON CORPORATION SAMI-9N 1
representative photo
click to zoom
Weight: 0.17 kgs
Estimated Value - CAN$33.00
Save as much as 45%
Last Value Update: 2024-06-11
Product Description
Warranty

Description

  • SAMI9N
  • FUSE BLOCK COVER
  • DEAD FRONT
  • 0-30 A
  • NON-INDICATING
  • 250 VAC/DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SAMI-9N
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to SAMI-9N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.00
SKU: 176192641
Save Up To CAN$4.00!
Must Purchase Minimum Quantity Of 3
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.00
SKU: 176192642
Save Up To CAN$10.00!
7 in US

Never Used Radwell Packaging (Surplus)

CAN$20.00
SKU: 176192643
Save Up To CAN$13.00!
6 in US

Refurbished (Used, Repaired & Tested)

CAN$18.00
SKU: 176192644
Save Up To CAN$15.00!
o
Rush Available
9 in US
If you need a specific firmware or series relating to SAMI-9N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION SAMI-7I
SAMI-7I

EATON CORPORATION

BUSSMANN

FUSE BLOCK COVER, DEAD FRONT, CLASS CC, WITH INDICATOR, 0-30 AMP, 600 VAC/VDC
Buy Surplus As Low As
CAN$21.00
IN STOCK!
EATON CORPORATION SB2
SB2

EATON CORPORATION

BUSSMANN

BUSSMANN, SB2, FUSE BASE, SINGLE POLE, 400AMP, 690VAC
Buy Surplus As Low As
CAN$200.91
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.68
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$11.88
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
ALLEN BRADLEY 1494V-FS200
1494V-FS200

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRAILER FUSE BLOCK, 200 AMP, VARIABLE DEPTH, 3 POLE, 600V, CLASS H / J ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
ALLEN BRADLEY 1756-PB75
1756-PB75

ALLEN BRADLEY

POWER SUPPLY, CONTROLLOGIX, 18-32 VDC INPUT, 24 VDC NOMINAL, 95 WATTS
Buy Surplus As Low As
CAN$901.13
Repair Yours
CAN$660.00
IN STOCK!
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$790.34
Repair Yours
CAN$580.02
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.73
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
LITTELFUSE 224250
224250

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$7.52
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!