Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
SC-10

SC-10

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION SC-10
EATON CORPORATION SC-10
EATON CORPORATION SC-10
EATON CORPORATION SC-10
EATON CORPORATION SC-10
EATON CORPORATION SC-10
EATON CORPORATION SC-10
EATON CORPORATION SC-10
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$13.00
Save as much as 49%
Last Value Update: 2019-05-09
Product Description
Warranty

Description

  • SC10
  • (PRICE/EA) FUSE
  • 10A
  • 600V
  • TIME DELAY
  • PRODUCT RANGE:SC SERIES
  • FUSE CURRENT:10A
  • VOLTAGE RATING VAC:600VAC
  • VOLTAGE RATING VDC:170VDC
  • FUSE SIZE METRIC:10.3MM X 33.3MM
  • FUSE SIZE IMPERIAL:0.41 X 1.31
  • BLOW CHARACTERISTIC:TIME DELAY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SC-10
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to SC-10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$11.00
SKU: 399780
Save Up To CAN$2.00!
Additional quantities available with standard lead time.
100+ in CAN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.36
SKU: 399781
Save Up To CAN$4.64!
33 in US

Never Used Radwell Packaging (Surplus)

CAN$7.26
SKU: 399782
Save Up To CAN$5.74!
5 in UK
35 in US

Refurbished (Used, Repaired & Tested)

CAN$6.60
SKU: 399783
Save Up To CAN$6.40!
18 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to SC-10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SAMI-6I
SAMI-6I

EATON CORPORATION

BUSSMANN

FUSE COVER, 35-60 AMP, 600 V, CLASS J, SERIES SAMI, NON-INDICATING
Buy Surplus As Low As
CAN$9.90
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,738.14
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.37
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,794.30
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 100-C30D10
100-C30D10

ALLEN BRADLEY

CONTACTOR, 30 AMP, 110 VAC 50 HZ / 120 VAC 60 HZ, 3 POLE (NORMALLY OPEN), 1 NO / 0 NC CONTACTS, SING ...
Buy Surplus As Low As
CAN$245.45
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.34
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$5.00
IN STOCK!
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.68
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.49
IN STOCK!
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.88
IN STOCK!
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.94
IN STOCK!
LITTELFUSE 154001
154001

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.75
LITTELFUSE 239.250
239.250

LITTELFUSE

CARTRIDGE GLASS FUSE, 25 AMP, 250 V, 5 X 20 MM, TIME LAG, (SLO - BLO)
Buy Surplus As Low As
CAN$3.90
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.94