Home
 > 
Panel Accessories
 > 
Stack Light
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
SL7-BL24-G

SL7-BL24-G

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION SL7-BL24-G
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$167.00
Save as much as 51%
Last Value Update: 2017-10-27
Product Description
Alternate Part Numbers
Warranty

Description

  • SL7BL24G
  • (PRICE/EA) VISUAL SIGNAL INDICATOR
  • 70MM
  • 24V
  • GREEN
  • MODULE LENS COLOUR:GREEN
  • SUPPLY VOLTAGE VAC:24V
  • SUPPLY VOLTAGE VDC:24V
  • VISUAL SIGNAL TYPE:FLASHING
  • LENS DIAMETER:70MM
  • PRODUCT RANGE:STACKLIGHT - SL SERIES
  • POWER RATING:- ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL7-BL24-G
CategoryPanel Accessories
SubcategoryStack Light
If you need a specific firmware or series relating to SL7-BL24-G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$135.00
SKU: 47546338
Save Up To CAN$32.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.00
SKU: 47546339
Save Up To CAN$64.00!
2 in CAN

Never Used Radwell Packaging (Surplus)

CAN$90.00
SKU: 47546340
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$81.00
SKU: 47546341
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to SL7-BL24-G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SL7-BL24-Y
SL7-BL24-Y

EATON CORPORATION

CUTLER HAMMER

STACKLIGHT, LED, FLASHING YELLOW, 24V
Buy Surplus As Low As
CAN$81.00
Repair Yours
CAN$288.59
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.29
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$151.60
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$393.18
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.78
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.48
IN STOCK!
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.72
LITTELFUSE 1919463
1919463

LITTELFUSE

6.3A 250V
Buy Surplus As Low As
CAN$10.70
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.67
IN STOCK!
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
IN STOCK!
LITTELFUSE 239001
239001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, TIME DELAY, 1A, 250V, GLASS, 5X20 MM
Buy Surplus As Low As
CAN$0.94
IN STOCK!
LITTELFUSE 251002
251002

LITTELFUSE

FUSE 2AMP 125V FAST ACTING SUBMINIATURE
Buy Surplus As Low As
CAN$2.13
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
DONGAN ADL-200F
ADL-200F

DONGAN

TRANSFORMER 1KVA 1PH 480VPRI 120VSEC 115DEG-C 60HZ
Buy Surplus As Low As
CAN$472.62
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!