Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
SR-5F-1.6A-BK

SR-5F-1.6A-BK

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION SR-5F-1.6A-BK
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.87
Save as much as 64%
Last Value Update: 2024-10-23
Product Description
Warranty

Description

  • SR5F16ABK
  • (PRICE/EA) FUSE
  • PCB
  • 1.6A
  • 250V
  • FAST ACTING
  • FUSE CURRENT:1.6A
  • VOLTAGE RATING VAC:250VAC
  • PRODUCT RANGE:SR-5F SERIES
  • VOLTAGE RATING VDC:-
  • BLOW CHARACTERISTIC:FAST ACTING
  • FUSE CASE STYLE:RADIAL LEADED
  • BREAKING CAPACITY CURRENT AC:50A ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SR-5F-1.6A-BK
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to SR-5F-1.6A-BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.32
SKU: 176197134
Save Up To CAN$1.55!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.76
SKU: 176197135
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.53
SKU: 176197136
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.39
SKU: 176197137
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SR-5F-1.6A-BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SR-5-4A-BK
SR-5-4A-BK

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, PCB, 4A, 250V, TIME DELAY; FUSE CURRENT:4A; VOLTAGE RATING VAC:250VAC; PRODUCT RANG ...
Buy Surplus As Low As
CAN$1.87
EATON CORPORATION SR-5F-3.15A-AP
SR-5F-3.15A-AP

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, PCB, 3.15A, 250V, FAST ACTING; FUSE CURRENT:3.15A; VOLTAGE RATING VAC:250VAC; PRODU ...
Buy Surplus As Low As
CAN$1.16
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
HARDINGE SG000961011
SG000961011

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$162.50
IN STOCK!
LINDNER 20D27
20D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$13.15
LITTELFUSE 226315
226315

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 239016
239016

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.50
LITTELFUSE 2AG8A
2AG8A

LITTELFUSE

LITTELFUSE, ZAG-8A, 125VFUSE
Buy Surplus As Low As
CAN$1.07
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!