Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
COOPER BUSSMANN
 > 
BCA6032SQ-MT

BCA6032SQ-MT

Manufactured by EATON CORPORATION COOPER BUSSMANN

EATON CORPORATION BCA6032SQ-MT
EATON CORPORATION BCA6032SQ-MT
EATON CORPORATION BCA6032SQ-MT
EATON CORPORATION BCA6032SQ-MT
EATON CORPORATION BCA6032SQ-MT
EATON CORPORATION BCA6032SQ-MT
EATON CORPORATION BCA6032SQ-MT
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$96.02
Save as much as 40%
Last Value Update: 2024-11-07
Product Description
Warranty

Description

  • BCA6032SQMT
  • DISCONTINUED BY MANUFACTURER
  • FUSE HOLDER
  • 30 AMP
  • 2 POLE
  • 600 VAC
  • 10-18 AWG
  • 75 DEG C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BCA6032SQ-MT
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to BCA6032SQ-MT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$73.86
SKU: 26185175
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$63.52
SKU: 26185176
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$57.61
SKU: 26185177
If ordered within
Save Up To CAN$38.41!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
1 in CAN
3 in US
If you need a specific firmware or series relating to BCA6032SQ-MT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$248.18
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 100-C09KJ10
100-C09KJ10

ALLEN BRADLEY

CONTACTOR, 9 AMP, IEC, 24 VAC 50/60 HZ, 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE ...
Buy Surplus As Low As
CAN$130.51
IN STOCK!
ALLEN BRADLEY 100-C12KD10
100-C12KD10

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 12/31/2021, CONTACTOR, 12 AMP, 110 VAC 50/60 HZ, 3 NORMALLY OPEN POLES, ...
Buy Surplus As Low As
CAN$147.73
IN STOCK!
ALLEN BRADLEY 1756-IB32
1756-IB32

ALLEN BRADLEY

INPUT MODULE, 32 POINT, DIGITAL, 10-31 VDC, 36 PIN, 5.5 MA, CONTROLLOGIX, REMOVABLE TERMINAL BLOCK ( ...
Buy Surplus As Low As
CAN$280.68
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.55
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
HARDINGE SG000961011
SG000961011

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 239001
239001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, TIME DELAY, 1A, 250V, GLASS, 5X20 MM
Buy Surplus As Low As
CAN$0.93
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE 312005
312005

LITTELFUSE

FUSE, 5AMP, 250V, MODEL 312
Buy Surplus As Low As
CAN$2.26
IN STOCK!
MULLER MARTINI SVGW
SVGW

MULLER MARTINI

VALVE INLET 2POLE 24V 50-60HZ
Buy Surplus As Low As
CAN$70.91
Repair Yours
CAN$252.25
DEC 5012683B
5012683B

DEC

PC BOARD W/39PIN FEMALE CONNECTOR
Buy Surplus As Low As
CAN$75.34
Repair Yours
CAN$252.25
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61