Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
COOPER BUSSMANN
 > 
H60030-3PR

H60030-3PR

Manufactured by EATON CORPORATION COOPER BUSSMANN

EATON CORPORATION H60030-3PR
EATON CORPORATION H60030-3PR
EATON CORPORATION H60030-3PR
EATON CORPORATION H60030-3PR 0
EATON CORPORATION H60030-3PR 1
EATON CORPORATION H60030-3PR 2
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$73.86
Save as much as 44%
Last Value Update: 2024-01-12
Product Description
Warranty

Description

  • H600303PR
  • PRODUCT IS DISCONTINUED
  • 3-POLE INDUSTRIAL FUSE BLOCK
  • AC: 600VAC
  • DC: NOT RATED
  • 0 TO 30A
  • SERIES NOS
  • RES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #H60030-3PR
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to H60030-3PR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$73.86
SKU: 4743687
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$63.52
SKU: 4743688
Save Up To CAN$10.34!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$41.36
SKU: 4743689
Save Up To CAN$32.50!
o
Rush Available
11 in US
If you need a specific firmware or series relating to H60030-3PR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION H60030-3P
H60030-3P

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, CLASS H, H600 SERIES, 30 AMP, 3 POLE, 600 VAC, SCREW MOUNT ...
Buy Surplus As Low As
CAN$35.45
IN STOCK!
EATON CORPORATION H60030-3S
H60030-3S

EATON CORPORATION

COOPER BUSSMANN

FUSE BLOCK, 600 V, 30 AMP, 3 POLE, 10-18 CU ONLY, USE CLASS F FUSES
Buy Surplus As Low As
CAN$60.57
IN STOCK!
ALLEN BRADLEY W50
W50

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$18.32
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.18
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
ALLEN BRADLEY 1203-GK5
1203-GK5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, SCANPORT TO DEVICENET MODULE, FOR DRIVE, BI COLO ...
Buy Surplus As Low As
CAN$738.64
Repair Yours
CAN$498.00
IN STOCK!
ALLEN BRADLEY 1492-GH020
1492-GH020

ALLEN BRADLEY

CIRCUIT BREAKER, MINIATURE, 2.0 AMP RATING, 2AMP, 1 POLE, 250 VAC, 50/60 HZ, 65 VDC, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$48.75
IN STOCK!
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.41
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.09
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.55
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
LITTELFUSE 0314010V
0314010V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.69
LITTELFUSE 154001
154001

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!