Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
COOPER POWER
 > 
23F030HD2A

23F030HD2A

Manufactured by EATON CORPORATION COOPER POWER

EATON CORPORATION 23F030HD2A
representative photo
click to zoom
Weight: 2.49 kgs
Estimated Value - CAN$1,174.32
Save as much as 57%
Last Value Update: 2023-06-30
Product Description
Warranty

Description

  • 23F030HD2A
  • FUSE
  • POWER SERIES
  • CURRENT LIMITING
  • FULL RANGE
  • OUTDOOR HINGE
  • 23 KV
  • 2 INCH DIAMETER
  • WITH STRIKER
  • DISTRIBUTION C
  • 30A
  • 50 KA MAX INTERRUPT CURRENT
  • X-LIMITER
  • FITS 25 KV SMD-20 MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #23F030HD2A
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 23F030HD2A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$840.50
SKU: 210925532
Save Up To CAN$333.82!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$639.32
SKU: 210926960
Save Up To CAN$535.00!
o
Rush Available
33 in CAN

Never Used Radwell Packaging (Surplus)

CAN$555.86
SKU: 210929127
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$505.20
SKU: 210931067
Save Up To CAN$669.12!
o
Rush Available
10 in CAN
If you need a specific firmware or series relating to 23F030HD2A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 23F018-OVBT
23F018-OVBT

EATON CORPORATION

COOPER POWER

CPS 18 A 23KV X-LIM, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$426.21
IN STOCK!
EATON CORPORATION 23F050-I/I
23F050-I/I

EATON CORPORATION

COOPER POWER

CPS 50 C 23KV X-LIM, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$527.55
IN STOCK!
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
SIEMENS 49D54682NC
49D54682NC

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, AUXILIARY INTERLOCK KIT, 150 AMP, 1 NC CONTACT, SNAP ON MOUNT
Buy Surplus As Low As
CAN$165.42
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.75
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
ALLEN BRADLEY 800T-H2A
800T-H2A

ALLEN BRADLEY

SELECTOR SWITCH, 30.5 MM 2-POSITION, NON-ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, WHITE, OPERATOR F ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.86
HARDINGE SG000961003
SG000961003

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.37
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.88
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.35
IN STOCK!
FUJI ELECTRIC CR2LS-75
CR2LS-75

FUJI ELECTRIC

FUSE, SUPER RAPID, 75 AMP RATED, 250 VAC, 1-1/2 INCH SCREW MOUNT, 11/16 INCH OUTSIDE DIAMETER, 2-1/4 ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.85
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.84
GENERAL ELECTRIC 116B6708G4-3-W73-W5
116B6708G4-3-W73-W5

GENERAL ELECTRIC

PANEL INDICATOR LIGHT, 125V, 12.5W, 1.35 IN X 1.05 IN X 3.4 IN
Buy Surplus As Low As
CAN$298.05
IN STOCK!