Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
EATON CORPORATION
 > 
CUTLER HAMMER
 > 
5264C09H01

5264C09H01

Manufactured by EATON CORPORATION CUTLER HAMMER

EATON CORPORATION 5264C09H01
EATON CORPORATION 5264C09H01
EATON CORPORATION 5264C09H01
EATON CORPORATION 5264C09H01
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$1,009.30
Save as much as 40%
Last Value Update: 2023-04-19
Product Description
Warranty

Description

  • 5264C09H01
  • DISCONTINUED BY MANUFACTURER
  • GROUNDGARD RELAY
  • TYPE: GR
  • CLASS 1
  • PRIMARY TRIP CURRENT ADJSTABLE: 4 TO 12 AMPS
  • SET TO TRIP AT 7 AMPS
  • OUTPUT CONTACT RATING: 10 AMPS
  • 250 VAC
  • 50/60 HZ
  • 0.5 AMP. 125 VDC
  • 23 A INRUSH
  • 10 A CONTINUOUS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5264C09H01
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 5264C09H01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$767.07
SKU: 122174158
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$666.88
SKU: 122174159
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$605.58
SKU: 122174160
Save Up To CAN$403.72!
o
Rush Available
2 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$404.40
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 5264C09H01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.90
HONEYWELL 221818C
221818C

HONEYWELL

DISPLAY EXTENSION CABLE ASSEMBLY, BURNER CONTROL, 40 -140 DEGREES FARENHEIT, 40-60 DEGREES CELSIUS, ...
Buy Surplus As Low As
CAN$309.52
Repair Yours
CAN$250.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
SIEMENS ED43B030
ED43B030

SIEMENS

MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAGNETIC, STANDARD RATING, TYPE ED, 480 VAC, 3 ...
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$310.80
IN STOCK!
KB ELECTRONICS 9839
9839

KB ELECTRONICS

RESISTOR*05OHMS, 9839-PHR, .05 OHMS, .25 HP @ 90 VDC, .5HP @ 180 VDC
Buy Surplus As Low As
CAN$1.97
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.67
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$897.15
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$672.86
IN STOCK!
GENERAL ELECTRIC 218A4530P6
218A4530P6

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.45
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.91
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.43
IN STOCK!
LITTELFUSE 235600
235600

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.67
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.86
LITTELFUSE 251.062
251.062

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 62 MA, 125 V, PICO II 251 SERIES, 125 V, VERY FAST A ...
Buy Surplus As Low As
CAN$1.71
IN STOCK!
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
FUJI ELECTRIC FWM-1210MB0
FWM-1210MB0

FUJI ELECTRIC

SHOCK ABSORBER M18/M12, SMALL
Buy Surplus As Low As
CAN$115.13
IN STOCK!
OMEGA ENGINEERING WTJ-HD-144-S
WTJ-HD-144-S

OMEGA ENGINEERING

HEAVY DUTY WASHER PROBE, 144-INCH CABLE
Buy New
CAN$175.00