Home
 > 
Panel Accessories
 > 
Stack Light
 > 
EATON CORPORATION
 > 
CUTLER HAMMER
 > 
SL7-L24-W

SL7-L24-W

Manufactured by EATON CORPORATION CUTLER HAMMER

EATON CORPORATION SL7-L24-W
EATON CORPORATION SL7-L24-W
EATON CORPORATION SL7-L24-W
EATON CORPORATION SL7-L24-W
EATON CORPORATION SL7-L24-W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$141.00
Save as much as 93%
Last Value Update: 2017-10-27
Product Description
Alternate Part Numbers
Warranty

Description

  • SL7L24W
  • (PRICE/EA) VISUAL SIGNAL INDICATOR
  • 70MM
  • 24V
  • WHITE
  • MODULE LENS COLOUR:WHITE
  • SUPPLY VOLTAGE VAC:24V
  • SUPPLY VOLTAGE VDC:24V
  • VISUAL SIGNAL TYPE:CONTINUOUS
  • LENS DIAMETER:70MM
  • PRODUCT RANGE:STACKLIGHT - SL SERIES
  • POWER RATING:- ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL7-L24-W
CategoryPanel Accessories
SubcategoryStack Light
If you need a specific firmware or series relating to SL7-L24-W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$115.00
SKU: 47567534
Save Up To CAN$26.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$88.00
SKU: 47567535
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$76.00
SKU: 47567536
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$69.00
SKU: 47567537
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to SL7-L24-W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SL7-L24-R
SL7-L24-R

EATON CORPORATION

CUTLER HAMMER

STACKLIGHT, LED, STEADY, RED, 24 V AC/DC, 70 MM, 1.30 WATTS, NEMA 4X
Buy Surplus As Low As
CAN$101.00
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION SL7-L24-R-HP
SL7-L24-R-HP

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) STACKLGT STDY RD HIGH PERF LED 24V 70MM
Buy Surplus As Low As
CAN$169.00
Repair Yours
CAN$250.00
EATON CORPORATION SL7-L24-W-HP
SL7-L24-W-HP

EATON CORPORATION

CUTLER HAMMER

STACKLIGHT STEADY, WHITE, HIGH PERF LED, 24V, 70MM
Buy Surplus As Low As
CAN$169.00
Repair Yours
CAN$250.00
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.60
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.43
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$43.10
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.13
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,783.48
IN STOCK!
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$650.97
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.40
IN STOCK!
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.35
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.34
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.56
IN STOCK!
LITTELFUSE 273.250
273.250

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 250 MA, 125 V, MICRO 273 SERIES, 125 V, VERY FAST AC ...
Buy Surplus As Low As
CAN$19.32
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.76
BECKHOFF KL2134
KL2134

BECKHOFF

DIGITAL OUTPUT TERMINAL, 4-CHANNEL, 24 VDC, 0.5 AMP, WITH POLARITY PROTECTION, 2 OUTPUTS 3-WIRE SYST ...
Buy Surplus As Low As
CAN$37.16
IN STOCK!
PHOENIX CONTACT SUBCON-PLUS-PROFIB/SC2
SUBCON-PLUS-PROFIB/SC2

PHOENIX CONTACT

D-SUB BUS CONNECTOR, 9 POSITION, MALE CONNECTOR, CABLE ENTRY <35 DEGREES, BUS SYSTEM: PROFIBUS DP UP ...
Buy Surplus As Low As
CAN$102.55
IN STOCK!