Home
 > 
Building Maintenance
 > 
Bell
 > 
EATON CORPORATION
 > 
CUTLER HAMMER
 > 
WBNOC

WBNOC

Manufactured by EATON CORPORATION CUTLER HAMMER

EATON CORPORATION WBNOC
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$448.58
Save as much as 40%
Last Value Update: 2024-07-15
Product Description
Alternate Part Numbers
Warranty

Description

  • WBNOC
  • DISCONTINUED BY MANUFACTURER
  • ALARM MODULE
  • BELL ALARM
  • NOS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WBNOC
CategoryBuilding Maintenance
SubcategoryBell
If you need a specific firmware or series relating to WBNOC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$340.92
SKU: 8637996
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$296.06
SKU: 8637997
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$269.15
SKU: 8637998
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to WBNOC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION WBELL
WBELL

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, ADVANTAGE BELL ALARM, ALARM MODULE BELL, 28-120VAC, NO/NC
Buy Surplus As Low As
CAN$385.78
IN STOCK!
ALLEN BRADLEY Z-21102
Z-21102

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, ASSEMBLY, MOVABLE CONTACT, FOR CONTACTOR OR STARTER, REPLAC ...
Buy Surplus As Low As
CAN$137.56
IN STOCK!
RED LION CONTROLS AIMI0202
AIMI0202

RED LION CONTROLS

CURRENT MODULE, ANALOG, 0-20MA 6.5V 50MA MAX 35HZ INPUT, 0-20MA 22MA MAX 1000 OHM OUTPUT
Buy Surplus As Low As
CAN$716.23
Repair Yours
CAN$479.94
IN STOCK!
ALLEN BRADLEY 100-A09ND3
100-A09ND3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 600VAC MAX, 9AMP, 3-POLE, COIL 110/120VAC, 1 ...
Buy Surplus As Low As
CAN$74.76
Repair Yours
CAN$250.00
IN STOCK!
ELECTRIC MOTORS & SPEC S60CG4L1-C1
S60CG4L1-C1

ELECTRIC MOTORS & SPEC

DISCONTINUED BY MANUFACTURER, MOTOR, 1/5 HP, 115 VAC, 1050 RPM, 3.5 AMP, 60 HZ
Buy Surplus As Low As
CAN$879.21
Repair Yours
CAN$566.02
TYCO 2081-9275
2081-9275

TYCO

SIMPLEXGRINNELL

BATTERY, FOR FIRE ALARM CONTROL PANEL, 12 VDC, 18 AH, 7.13 (L) X 2.99 (D) X 6.57 INCH (H) DIMENSIONS
Buy Surplus As Low As
CAN$125.60
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$71.77
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.97
IN STOCK!
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$148.03
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.36
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.26
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.86
IN STOCK!
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$315.50
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.83
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.91
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$46.35
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$71.77