XBMZB6

Manufactured by EATON CORPORATION CUTLER HAMMER

EATON CORPORATION XBMZB6
EATON CORPORATION XBMZB6
EATON CORPORATION XBMZB6
EATON CORPORATION XBMZB6 0
EATON CORPORATION XBMZB6 1
EATON CORPORATION XBMZB6 2
representative photo
click to zoom
Weight: 0.08 kgs
Estimated Value - CAN$0.93
Save as much as 40%
Last Value Update: 2017-10-27
Product Description
Warranty

Description

  • XBMZB6
  • (PRICE/EA) TERMINAL BLOCK MARKER TAGS
  • BLANK
  • 6MM
  • ACCESSORY TYPE:BLANK MARKER STRIP FOR CENTER LABELING (STRIP OF 10)
  • FOR USE WITH:XB SERIES 6MM W TERMINAL BLOCKS
  • LEGEND:BLANK (NO LEGEND)
  • PITCH SPACING:-
  • PRODUCT RANGE:XB SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XBMZB6
CategoryPanel Accessories
SubcategoryTerminal Blk/Strip Wiring Dev
If you need a specific firmware or series relating to XBMZB6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.93
SKU: 5593260
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.71
SKU: 5593261
Save Up To CAN$0.22!
100+ in US

Never Used Radwell Packaging (Surplus)

CAN$0.62
SKU: 5593262
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.56
SKU: 5593263
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XBMZB6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION E50BR1
E50BR1

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LIMIT SWITCH, SIDE ROTARY, 4PST-2NC/2NO; LIMIT SWITCH ACTUATOR:SIDE ROTARY; CONTACT CONFI ...
Buy Surplus As Low As
CAN$218.00
IN STOCK!
EATON CORPORATION D26MPF
D26MPF

EATON CORPORATION

CUTLER HAMMER

RELAY LATCH ATTACHMENT, FRONT POLE N.O., 2 SCREW MOUNT, 600 VAC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION HMCP007C0C
HMCP007C0C

EATON CORPORATION

CUTLER HAMMER

CIRCUIT BREAKER, MOLDED CASE, THERMAL MAGNETIC, C SERIES, MOTOR PROTECTION, 600 VAC MAX, 250 VDC MAX ...
Buy Surplus As Low As
CAN$914.86
Repair Yours
CAN$616.81
IN STOCK!
EATON CORPORATION XBMZB5
XBMZB5

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) TERMINAL BLOCK MARKER TAGS, BLANK, 5MM; ACCESSORY TYPE:BLANK MARKER STRIP FOR CENTER LABE ...
Buy Surplus As Low As
CAN$0.56
EATON CORPORATION XBMZB6100V
XBMZB6100V

EATON CORPORATION

CUTLER HAMMER

6MM TAGS PRINTED 1-100 VERTICAL
Buy Surplus As Low As
CAN$25.11
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.55
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,189.31
IN STOCK!
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$390.81
IN STOCK!
DAITO HP70K
HP70K

DAITO

HP FUSE, FAST ACTING, 7.0A AMPERAGE RATING, 250 VAC, INTERRUPT RATING 1.5KA @ 250V, .35 IN X .8 IN X ...
Buy Surplus As Low As
CAN$33.98
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
CELLO LITE PC240
PC240

CELLO LITE

FUSE
Buy Surplus As Low As
CAN$32.50
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$70.91
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
LITTELFUSE 224250
224250

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$7.52
LITTELFUSE 251010
251010

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61