Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
EATON CORPORATION
 > 
CUTLER HAMMER
 > 
XTREC10B31TD

XTREC10B31TD

Manufactured by EATON CORPORATION CUTLER HAMMER

EATON CORPORATION XTREC10B31TD
EATON CORPORATION XTREC10B31TD
EATON CORPORATION XTREC10B31TD
EATON CORPORATION XTREC10B31TD
EATON CORPORATION XTREC10B31TD
EATON CORPORATION XTREC10B31TD
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$502.27
Save as much as 40%
Last Value Update: 2024-12-06
Product Description
Alternate Part Numbers
Warranty

Description

  • XTREC10B31TD
  • DISCONTINUED BY MANUFACTURER
  • EATON CONTROL RELAY CG 10A FRAME B 3NO1NC CONTROL RELAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XTREC10B31TD
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to XTREC10B31TD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$382.61
SKU: 5628747
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$332.39
SKU: 5628748
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$301.36
SKU: 5628749
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XTREC10B31TD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION XTREC10B31T
XTREC10B31T

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER DA 10/8/21, CONTROL RELAY, 10-AMP, 3NO-3NC, 24VAC, 50/60HZ, REPLACED BY ...
Buy Surplus As Low As
CAN$254.09
IN STOCK!
EATON CORPORATION XTREC10B31U
XTREC10B31U

EATON CORPORATION

CUTLER HAMMER

10A 3NO1NC CTRL RLY
Buy Surplus As Low As
CAN$69.00
FINDER 99.02.9.024.99
99.02.9.024.99

FINDER

COIL INDICATION AND EMC SUPPRESSION MODULE, 99 SERIES, 6-24 VDC, LED INDICATOR, GREEN LED + DIODE MO ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.93
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
WEIDMULLER WDU 4
WDU 4

WEIDMULLER

TERMINAL BLOCK, FEED-THROUGH, 32 AMP, 800V, RATED CROSS SECTION / 4 MM2, DARK BEIGE, SCREW CONNECTIO ...
Buy Surplus As Low As
CAN$1.08
IN STOCK!
WEIDMULLER WEW 35/2
WEW 35/2

WEIDMULLER

END BRACKET, DARK BEIGE, TS 35, HB, WEMID, WIDTH: 8 MM, 100 C (1061200000)
Buy Surplus As Low As
CAN$1.99
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.09
HARDINGE SG000961003
SG000961003

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.61
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
LITTELFUSE 273.250
273.250

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 250 MA, 125 V, MICRO 273 SERIES, 125 V, VERY FAST AC ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
HWI FRN-R-40
FRN-R-40

HWI

FUSE, FRN-R SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC / 125 VDC, CLASS RK5, 40 AMP, NON-INDICATING
Buy Surplus As Low As
CAN$33.98
IN STOCK!