Home
 > 
Panel Accessories
 > 
Enclosure
 > 
EATON CORPORATION
 > 
KLOCKNER MOELLER
 > 
A22-I1M

A22-I1M

Manufactured by EATON CORPORATION KLOCKNER MOELLER

EATON CORPORATION A22-I1M
representative photo
click to zoom
Weight: 0.19 kgs
Estimated Value - CAN$302.84
Save as much as 55%
Last Value Update: 2023-01-27
Product Description
Warranty

Description

  • A22I1M
  • PUSH BUTTON ENCLOSURE
  • LIGHT GRAY/DARK GRAY
  • 1HOLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #A22-I1M
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to A22-I1M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$227.13
SKU: 40382970
Save Up To CAN$75.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$172.84
SKU: 40382971
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$150.68
SKU: 40382972
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$137.39
SKU: 40382973
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to A22-I1M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION A22-GL24
A22-GL24

EATON CORPORATION

CUTLER HAMMER

BULB, FOR USE WITH M22 SERIES PUSH BUTTONS, 24V, 2W, PRICE/EACH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
EATON CORPORATION A22-I2M
A22-I2M

EATON CORPORATION

CUTLER HAMMER

ENCLOSURE
Buy Surplus As Low As
CAN$85.68
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.16
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.11
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.18
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.27
IN STOCK!
DAX INDUSTRIES 065008
065008

DAX INDUSTRIES

FUSE
Buy Surplus As Low As
CAN$11.27
GENERAL ELECTRIC 218A4530P6
218A4530P6

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.25
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC AR22PR-211B
AR22PR-211B

FUJI ELECTRIC

SELECTOR SWITCH, 2 POSITION, MAINTAINED, 6 AMP, 250 VAC, 1NO/1NC, BLACK
Buy Surplus As Low As
CAN$19.20
IN STOCK!
FUJI ELECTRIC CR2LS-100
CR2LS-100

FUJI ELECTRIC

FUSE, 100AMP, 250 VAC, SCREW MOUNT, SUPER RAPID FUSE, LOW VOLTAGE
Buy Surplus As Low As
CAN$56.14
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.45
LITTELFUSE 239125
239125

LITTELFUSE

1.25A 5X20MM
Buy Surplus As Low As
CAN$3.29
LITTELFUSE 239.250
239.250

LITTELFUSE

CARTRIDGE GLASS FUSE, 25 AMP, 250 V, 5 X 20 MM, TIME LAG, (SLO - BLO)
Buy Surplus As Low As
CAN$3.86
IN STOCK!
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
FUJI ELECTRIC AR22F0R-10S
AR22F0R-10S

FUJI ELECTRIC

PUSHBUTTON FLUSH, MOMENTARY, 22MM, BLUE
Buy Surplus As Low As
CAN$10.34
IN STOCK!
FUJINON HF25HA-1B
HF25HA-1B

FUJINON

DISCONTINUED BY MANUFACTURER, FIXED-FOCAL LENS, 1:1.4/25 MM, 6 MM FOCAL LENGTH, W/ C-MOUNT, MANUAL F ...
Buy Surplus As Low As
CAN$158.07
IN STOCK!