Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
EATON CORPORATION
 > 
KLOCKNER MOELLER
 > 
DILA-22(24VDC)

DILA-22(24VDC)

Manufactured by EATON CORPORATION KLOCKNER MOELLER

EATON CORPORATION DILA-22(24VDC)
EATON CORPORATION DILA-22(24VDC)
EATON CORPORATION DILA-22(24VDC)
EATON CORPORATION DILA-22(24VDC)
representative photo
click to zoom
Weight: 0.18 kgs
Estimated Value - CAN$159.99
Save as much as 51%
Last Value Update: 2023-12-08
Product Description
Warranty

Description

  • DILA2224VDC
  • CONTACTOR RELAY
  • 4 POLE
  • 2NC + 2NO
  • 24 VDC COIL
  • CONTACT RATING: 4 AMP / 415 VAC
  • SCREW TERMINALS
  • DIN RAIL MOUNTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DILA-22(24VDC)
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to DILA-22(24VDC), we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$128.59
SKU: 40823218
Save Up To CAN$31.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$98.69
SKU: 40823219
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$85.23
SKU: 40823220
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$77.75
SKU: 40823221
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DILA-22(24VDC), we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DIL-ER-40-24V/50HZ
DIL-ER-40-24V/50HZ

EATON CORPORATION

KLOCKNER MOELLER

CONTACTOR, RELAY, (XTRM10A40TD), 10 AMP, 500 VAC, 4N/O, COIL 24 VAC, 50HZ, MINIATURE, SCREW TERMINAL ...
Buy Surplus As Low As
CAN$76.26
IN STOCK!
EATON CORPORATION ZB65-57
ZB65-57

EATON CORPORATION

KLOCKNER MOELLER

RELAY, OVERLOAD, 40-57AMP, 200/240V / 380/415V / 500V, REPLACED BY XTOB057DC1
Buy Surplus As Low As
CAN$394.75
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.96
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.93
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
SPRECHER & SCHUH CA7-9-10-120
CA7-9-10-120

SPRECHER & SCHUH

CONTACTOR, NON REVERSING, 9 AMP, 110/120 VAC, 50/60 HZ, 1 N/O
Buy Surplus As Low As
CAN$127.10
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,215.97
IN STOCK!
ALLEN BRADLEY 100-C85D00
100-C85D00

ALLEN BRADLEY

CONTACTOR, 85 AMP, 110/120 VAC, 50/60 HZ, 3 POLE, NORMALLY OPEN, SINGLE PACK, LINE SIDE COIL TERMINA ...
Buy Surplus As Low As
CAN$563.71
Repair Yours
CAN$375.60
IN STOCK!
ALLEN BRADLEY 100-SB11
100-SB11

ALLEN BRADLEY

AUXILIARY CONTACT BLOCK, 10AMP, 690V, 1NO/1NC, SCREW TERMINAL, SPST, SIDE MOUNTING
Buy Surplus As Low As
CAN$29.91
IN STOCK!
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.94
IN STOCK!
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.49
IN STOCK!
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.41
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.75
LITTELFUSE 225005
225005

LITTELFUSE

FUSE 5AMP 125V FAST ACTING 2AG
Buy Surplus As Low As
CAN$2.14
IN STOCK!
LITTELFUSE 263002
263002

LITTELFUSE

FUSE PICO II 2A 250V AXIAL
Buy Surplus As Low As
CAN$1.33
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.52