Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
EATON CORPORATION
 > 
KLOCKNER MOELLER
 > 
M22-LEDC-R

M22-LEDC-R

Manufactured by EATON CORPORATION KLOCKNER MOELLER

EATON CORPORATION M22-LEDC-R
EATON CORPORATION M22-LEDC-R
EATON CORPORATION M22-LEDC-R 0
EATON CORPORATION M22-LEDC-R 1
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - CAN$84.62
Save as much as 52%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • M22LEDCR
  • (PRICE/EA) LIGHT UNIT
  • LED COLOR:RED
  • OPERATING VOLTAGE:-
  • MOUNTING HOLE DIA:-
  • FORWARD CURRENT IF:-
  • LUMINOUS INTENSITY:-
  • IP / NEMA RATING:IP20
  • PRODUCT RANGE:-
  • FOR USE WITH:EATON M22 SERIES MODULAR PUSHBUTTON SWITCHES ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M22-LEDC-R
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to M22-LEDC-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$67.41
SKU: 19530970
Save Up To CAN$17.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.18
SKU: 19530971
Save Up To CAN$33.98!
41 in UK
54 in US

Never Used Radwell Packaging (Surplus)

CAN$47.27
SKU: 19530972
Save Up To CAN$39.89!
14 in UK

Refurbished (Used, Repaired & Tested)

CAN$42.84
SKU: 19530973
Save Up To CAN$44.32!
o
Rush Available
6 in UK
If you need a specific firmware or series relating to M22-LEDC-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION LCX650A0-4A3N2
LCX650A0-4A3N2

EATON CORPORATION

CUTLER HAMMER

LCX9000 LIQUID-COOLED DRIVE 380-500V 650A THERMAL
Buy Surplus As Low As
CAN$77,844.76
Repair Yours
Contact Us
EATON CORPORATION SPD050480D1O
SPD050480D1O

EATON CORPORATION

CUTLER HAMMER

SPD, 50KA, BASIC PKG., NEMA 4 ENC. W/DISCONNECT
Buy Surplus As Low As
CAN$1,619.00
Repair Yours
CAN$1,350.00
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$39.89
ALLEN BRADLEY 800H-N104A
800H-N104A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, AMBER, FOR PUSHBUTTON SWITCH, REPLACEMENT PART, FOR NE ...
Buy Surplus As Low As
CAN$159.55
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$202.39
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.39
IN STOCK!
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.01
IN STOCK!
ALLEN BRADLEY 800E-AF402W
800E-AF402W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAPS, RED, STOP TEXT IN WHITE, 5PC
Buy Surplus As Low As
CAN$16.25
IN STOCK!
ALLEN BRADLEY 800E-AF5
800E-AF5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COLOR CAP, FOR 22.5 MM PUSHBUTTON, ROUND, FLUSH AND GUARDED, YELLOW
Buy Surplus As Low As
CAN$7.39
IN STOCK!
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-AHA2
800E-AHA2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, HOLE ADAPTER, 30 MM TO 22 MM, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$51.70
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.73
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$283.64
IN STOCK!
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$121.91
GENERAL ELECTRIC 080-BF11V
080-BF11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1 NO/1NC, IEC, 22 MM, 660 VAC
Buy Surplus As Low As
CAN$38.41
IN STOCK!
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
ALLEN BRADLEY 40167-128-51
40167-128-51

ALLEN BRADLEY

ACCESSORY, 22MM, 800M PB, LEGEND SUPPORT FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$22.16
PHOENIX CONTACT CLIPFIX 35
CLIPFIX 35

PHOENIX CONTACT

SNAP-ON END BRACKET, QUICK MOUNTING END CLAMP, FOR NS 35/7.5 OR NS 35/15 DIN RAIL, WITH MARKING OPTI ...
Buy Surplus As Low As
CAN$2.04
IN STOCK!
PHOENIX CONTACT E/NS 35 N
E/NS 35 N

PHOENIX CONTACT

END CLAMP,WIDTH: 9.5MM, COLOR: GRAY, 0800886, PRICED/EACH
Buy Surplus As Low As
CAN$3.44
IN STOCK!
PHOENIX CONTACT UK 6,3-HESI
UK 6,3-HESI

PHOENIX CONTACT

FUSE MODULAR TERMINAL BLOCK, CROSS SECTION: 0.5-16 MM2, AWG: 26-8, WIDTH: 10.2 MM, COLOR: BLACK, FOR ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!